EN
  • EN
  • DE

STM32F723ICK6

Part No STM32F723ICK6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 176UFBGA / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 256KB (256K x 8) FLASH 176+25UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 138
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 201-UFBGA
Supplier Device Package 176+25UFBGA (10x10)
Base Product Number STM32
Standard Package 1,008
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262692-STM32F723ICK6
Ultra Librarian 3D Model Ultra Librarian STM32F723ICK6 CAD Model

Description

Overview of STM32F723ICK6 Microcontroller

The STM32F723ICK6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F7 series, which is known for its advanced ARM Cortex-M7 core. This particular model is designed to offer the best balance between dynamic performance and power efficiency, making it an ideal choice for a wide range of applications including industrial, consumer, medical, and IoT devices.

Key Features

  • Core: ARM Cortex-M7 processor, running at a frequency of up to 216 MHz.
  • Memory: 256 KB of SRAM and 512 KB of Flash memory, providing ample space for complex applications.
  • High-Performance: Delivers 1082 CoreMark/462 DMIPS when executing from Flash memory, thanks to its L1 cache.
  • Graphics: Supports Chrom-ART Accelerator™ for enhanced graphic performance, along with an LCD-TFT controller for vibrant display interfaces.
  • Connectivity: Comes with a variety of communication interfaces including USB OTG, SPI, I2C, USART, SAI, CAN, and more.
  • Power Efficiency: Features multiple power-saving modes to ensure optimal energy management.
  • Advanced Peripherals: Integrates peripherals such as ADCs, DACs, timers, and more to support complex functionalities.
  • Package: Available in a compact 32-pin UFQFPN package, allowing for space-saving designs.

Applications

The STM32F723ICK6 microcontroller is versatile enough to be used in a multitude of applications. Its robust processing capabilities make it suitable for advanced control systems, while its rich set of peripherals allows for use in connectivity modules and smart sensors. Additionally, its support for graphic interfaces makes it a go-to choice for user interface controls and gaming consoles.

Development Support

STMicroelectronics provides extensive support for the STM32F723ICK6 with its comprehensive software HAL library, as well as compatibility with a range of development tools, including the STM32CubeMX configurator and initialization code generator. This ensures a smooth development process from prototype to production.

In conclusion, the STM32F723ICK6 microcontroller is a powerful and efficient solution for designers looking to leverage high computing power, rich graphical capabilities, and extensive connectivity options in their next-generation embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess