EN
  • EN
  • DE

STM32MP153AAD3

Part No STM32MP153AAD3
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU ARM DUAL CORTEX-A7 650 MHZ A / ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 209MHz, 650MHz 257-TFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TA)
Security Features ARM TZ
Package / Case 257-TFBGA
Supplier Device Package 257-TFBGA (10x10)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Other Names 497-19111
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261845-STM32MP153AAD3
Ultra Librarian 3D Model Ultra Librarian STM32MP153AAD3 CAD Model

Description

STM32MP153AAD3 Microprocessor from STMicroelectronics

The STM32MP153AAD3 is a highly capable microprocessor from STMicroelectronics, designed to cater to the increasing demands of sophisticated embedded applications. This processor is part of the STM32MP1 series, which is renowned for its dual-core architecture, combining a high-performance Arm Cortex-A7 core with a Cortex-M4 core. The STM32MP153AAD3 is particularly well-suited for industrial, consumer, smart home, health, and wellness applications.

Key Features:

  • Dual-core Configuration: The STM32MP153AAD3 boasts a dual-core design with an Arm Cortex-A7 core running up to 800 MHz and a Cortex-M4 core running up to 209 MHz, ensuring high computing power and real-time capabilities.
  • Advanced Peripherals: This microprocessor includes a wide range of I/Os and peripherals, such as multiple audio and digital interfaces, camera interfaces, an LCD-TFT controller, and Ethernet with IEEE 1588 precision time protocol support.
  • Enhanced Graphics: With its 3D GPU, the processor is capable of delivering advanced graphics, suitable for human-machine interface (HMI) applications.
  • Security and Safety Features: The STM32MP153AAD3 is equipped with hardware security features, including a TrustZone for Armv7-A, cryptographic acceleration, and secure boot options, offering a secure foundation for applications that demand high levels of data protection and reliability.
  • Power Efficiency: Designed with power efficiency in mind, this microprocessor supports multiple reduced power modes to ensure energy-saving operation without compromising performance.

Applications:

The versatility of the STM32MP153AAD3 makes it ideal for a broad range of applications, including:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Smart home automation
  • Medical devices and healthcare systems
  • Wearable technology
  • Audio and video streaming devices

In summary, the STM32MP153AAD3 from STMicroelectronics is a robust and versatile microprocessor that offers a balance of performance, power efficiency, and security. It stands out as an excellent choice for developers seeking a reliable and feature-rich platform for their next-generation embedded products.

You May Also Be Interested in

NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess