EN
  • EN
  • DE

STM708TAM6F

Part No STM708TAM6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description MPU SUPERVISOR 3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 042933-STM708TAM6F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM708TAM6F CAD Model

Description

STMicroelectronics STM708TAM6F Microprocessor Supervisor

The STM708TAM6F is a highly reliable microprocessor supervisory circuit designed and produced by STMicroelectronics, a leader in the semiconductor industry. This compact and efficient device is engineered to monitor the power supply and microprocessor activity in digital systems, providing essential protection and ensuring stable operation.

Key Features

  • Voltage Monitoring: The STM708TAM6F is capable of precisely monitoring the system voltage. It ensures that the voltage levels remain within the safe operating limits, thereby safeguarding the microprocessor and associated circuitry from the risks of under-voltage conditions.
  • Power-On Reset Generator: The device automatically generates a reset pulse when the power supply turns on. This reset pulse initializes the microprocessor, clearing any erroneous states and preparing it for operation.
  • Low Power Consumption: Designed for energy-efficient applications, the STM708TAM6F consumes minimal power, making it an ideal choice for battery-operated devices.
  • Watchdog Timer: An integral watchdog timer ensures the microprocessor operates within its expected parameters. If the microprocessor fails to provide a periodic signal to the watchdog circuit, the STM708TAM6F will issue a system reset, thereby preventing system hang-ups or malfunctions.
  • Manual Reset Input: This feature allows for an external signal to trigger a system reset manually, offering additional control and flexibility for system maintenance or troubleshooting.

Applications

The STM708TAM6F is suitable for a wide range of applications across various industries. It is especially useful in systems that require a high degree of reliability and operational safety, such as:

  • Automotive systems
  • Embedded control units
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable electronics

With its robust feature set and dependable performance, the STM708TAM6F from STMicroelectronics is an excellent choice for designers and engineers looking to enhance the reliability and safety of their digital systems. Its compact package and low power requirements make it an unobtrusive yet crucial component in any microprocessor-based application.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8520 $55.5600
70+ $1.5196 $106.3720
105+ $1.4721 $154.5705
145+ $1.4246 $206.5670
185+ $1.3771 $254.7635
245+ $1.2347 $302.5015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess