Products specifications

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.4V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number STM819
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-3869-1-NDR,-497-3869-6,497-3869-1,497-3869-2-NDR,1805-STM819MM6FDKR,1805-STM819MM6FCT,497-3869-6,-497-3869-2,-497-3869-1,1805-STM819MM6FTR,497-3869-2
Standard Package 2,500
Win Source Part Number 1097162-STM819MM6F
Ultra Librarian 3D Model Ultra Librarian STM819MM6F CAD Model

Description

The STM819MM6F is a cutting-edge microcontroller product from STMicroelectronics, designed to provide a highly integrated solution for embedded systems requiring low power consumption, high performance, and a rich set of peripherals. This product is part of the STM8 family, which is renowned for its robust architecture, excellent efficiency, and ease of use.

Key Features

  • Core: The STM819MM6F is built around a high-performance 8-bit STM8 core operating at up to 16 MHz. This core is optimized for speed and efficiency, ensuring responsive and reliable operation in a variety of applications.
  • Memory: It comes equipped with 8 KB of Flash program memory, 1 KB of RAM, and 128 bytes of EEPROM. This combination allows for flexible data storage and management, suitable for both temporary and long-term data retention.
  • Advanced Peripherals: This microcontroller features a range of integrated peripherals, including a 10-bit ADC, a TIM1 advanced control timer, and a TIM2 general-purpose timer, among others. These peripherals support a wide array of functionalities, from analog signal processing to complex timing operations.
  • I/O Ports: The STM819MM6F provides up to 28 GPIOs, which are highly configurable and can support various digital functions, ensuring excellent interfacing capabilities with external devices.
  • Low Power Modes: It supports multiple low power modes, such as Active-halt and True-halt, allowing for significant power savings during idle times, which is crucial for battery-operated or energy-sensitive applications.
  • Robust Design: The device is designed with a focus on reliability, featuring a wide operating voltage range from 2.95V to 5.5V, and an industrial temperature range from -40°C to 85°C.

Applications

The STM819MM6F is versatile and can be used in a wide range of applications, including industrial control systems, consumer electronics, automotive modules, and battery-operated devices. Its robust feature set and power efficiency make it an ideal choice for designers looking to create sophisticated and power-conscious electronic products.

With its comprehensive development ecosystem, including software tools, evaluation boards, and documentation, the STM819MM6F allows for rapid development and deployment, helping to shorten time-to-market for a vast array of products.

You May Also Be Interested in

Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Need more? Email Us
ECAD model for MIC803-41D4VM3-TR
Microchip Technology
Processor Supervisor 4.68V 1 Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR MICROPOWER SOT23-5
Need more? Email Us
ECAD model for MIC2775-46BM5-TR
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to $0.5808
ECAD model for S-80836CNMC-B8VT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for S-80827CNMC-B8MT2U

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2679 $52.2864
38+ $2.6813 $101.8894
58+ $2.5975 $150.6550
80+ $2.5138 $201.1040
103+ $2.4300 $250.2900
138+ $2.1786 $300.6468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,467 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention