EN
  • EN
  • DE

STM8S103F2P6

Part No STM8S103F2P6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20TSSOP / MCU 8-bit STM8 CISC 4KB Flash 3.3V/5V 20-Pin TSSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 037836-STM8S103F2P6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM8S103F2
Introduction Date June 05, 2008
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM8S103F2P6 CAD Model

Description

STM8S103F2P6 Microcontroller by STMicroelectronics

The STM8S103F2P6 is a versatile and high-performance microcontroller from STMicroelectronics, designed to deliver an exceptional balance of performance, power efficiency, and peripheral set for a wide range of applications. This device is part of the STM8S mainstream access line, which is renowned for its robust architecture, enhanced peripherals, and low power consumption.

At the heart of the STM8S103F2P6 microcontroller is an advanced STM8 core operating at up to 16 MHz frequency. It comes with 4 Kbytes of Flash program memory, which is more than enough for simple applications. The 128 bytes of true data EEPROM and 640 bytes of RAM ensure that your applications run smoothly and efficiently.

The device features a rich set of peripherals including:

  • 10-bit ADC (Analog to Digital Converter) with up to 5 multiplexed channels, allowing for precise sensor signal acquisition.
  • UART (Universal Asynchronous Receiver/Transmitter) for serial communication, which is essential for IoT applications and device-to-device communication.
  • I2C and SPI interfaces for multi-peripheral connectivity, enabling the integration of sensors, memory modules, and other peripherals.
  • Timers, including an advanced control timer, a system timer, and two general-purpose timers, which are crucial for tasks requiring precise timing and PWM generation.

Moreover, the STM8S103F2P6 is designed with an integrated internal clock oscillator, which reduces the need for external clock components, thus saving on system cost and board space. The microcontroller also supports a wide operating voltage range from 2.95V to 5.5V, making it suitable for various power supply conditions.

STMicroelectronics has also put a strong emphasis on the ease of development for the STM8S103F2P6. It is supported by the STVD-STM8 development environment, ST Visual Develop IDE, and the STVP-STM8 programming tool, which simplifies the programming and debugging process.

Whether you are designing consumer electronics, home appliances, automotive systems, or other embedded applications, the STM8S103F2P6 provides a cost-effective, yet powerful, solution to meet your design requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7994 $50.3892
44+ $2.2969 $101.0636
68+ $2.2252 $151.3136
93+ $2.1534 $200.2662
121+ $2.0816 $251.8736
161+ $1.8663 $300.4743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,280 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess