EN
  • EN
  • DE

STM8S207S8T6CTR

Part No STM8S207S8T6CTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM8S
Package Reel - TR
Number of I/O 34
Family Name STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number STM8S207S8T6CTR-ND, 497-19031-1, 497-19031-2, 497-19031-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852665-STM8S207S8T6CTR
Ultra Librarian 3D Model Ultra Librarian STM8S207S8T6CTR CAD Model

Description

STM8S207S8T6CTR Microcontroller

The STM8S207S8T6CTR is a high-performance microcontroller from STMicroelectronics, which is part of the STM8S series known for its robust design and versatile features. This microcontroller is designed to deliver efficient performance for a wide range of applications, making it a popular choice among engineers and developers.

Key Features:

  • Core: The device is built around an advanced STM8 core operating at up to 24 MHz frequency. This core provides a good balance between performance and power consumption, making it suitable for both industrial and consumer applications.
  • Memory: It comes with 64 Kbytes of program memory (Flash) and 2 Kbytes of data EEPROM, which are both highly reliable and guarantee data retention for up to 20 years at 55°C. Additionally, it has 6 Kbytes of RAM, ensuring smooth operation for complex tasks.
  • I/O Ports: The microcontroller is equipped with 28 I/O pins, which are 5V tolerant, providing flexibility in interfacing with different peripherals and devices.
  • Advanced Control: It features an array of peripherals, including three timers, a real-time clock, an advanced control PWM timer, and two 16-bit timers, which can be used for a variety of timing and control tasks.
  • Communication Interfaces: For communication, it offers a range of interfaces such as UART, SPI, and I2C, allowing for easy integration into communication networks and for interfacing with other devices.
  • Robustness: The STM8S207S8T6CTR is designed to operate within a temperature range of -40°C to 85°C, making it suitable for harsh environments. It also includes an in-application programming (IAP) and in-circuit programming (ICP) capability to facilitate firmware updates.
  • Package: This microcontroller is available in a 44-pin LQFP package, which is compact and suitable for space-constrained applications.

Overall, the STM8S207S8T6CTR microcontroller from STMicroelectronics is a reliable and cost-effective solution for a variety of applications that require high performance, extensive memory, and a wide range of peripherals. Its robustness and flexibility make it an ideal choice for everything from simple to complex projects in the industrial, automotive, consumer, and IoT sectors.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5254 $52.5400
235+ $0.4311 $101.3085
360+ $0.4176 $150.3360
495+ $0.4042 $200.0790
640+ $0.3907 $250.0480
860+ $0.3503 $301.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess