EN
  • EN
  • DE

STP20N90K5

Part No STP20N90K5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 900V 20A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000141-STP20N90K5
Manufacturer STMicroelectronics
Category Discrete Semiconductor Products Transistors -FETs, MOSFETs Single FETs, MOSFETs
Series MDmesh™ K5
Package Tube
FET Type N-Channel
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220
Package / Case TO-220-3
Ultra Librarian 3D Model Ultra Librarian STP20N90K5 CAD Model

Description

The STP20N90K5 is a robust and efficient N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET is part of ST's MDmesh™ K5 series, which is well-known for its high efficiency in a wide range of applications, including switch-mode power supplies, lighting, welding, and solar inverters.

Key Features

  • Voltage Rating: The STP20N90K5 boasts a high drain-source voltage (V<sub>DS) of 900V, making it suitable for high-voltage applications.
  • Current Capability: It can handle a continuous drain current (I<sub>D) up to 20A, ensuring reliable performance in high-power circuits.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 0.28Ω, this MOSFET minimizes conduction losses, enhancing overall efficiency.
  • Fast Switching: The device features fast switching speeds, which is crucial for reducing switching losses in power conversion systems.
  • High dv/dt Capability: Its robust design allows for a high dv/dt rate, providing reliable operation even under harsh conditions.
  • Zener-protected: The gate-source of this MOSFET is protected with an integrated Zener diode, safeguarding it against electrostatic discharge (ESD) and enhancing its ruggedness.

Applications

The STP20N90K5 is versatile and can be used in a variety of power applications. Its high efficiency and thermal performance make it an excellent choice for:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • High-Efficiency DC-DC Converters
  • Welding Equipment
  • Solar Power Inverters
  • Motor Control Systems

Reliability and Performance

STMicroelectronics ensures that the STP20N90K5 meets the highest standards of quality and reliability. The device's silicon technology is optimized for high switching frequencies and low on-state resistance, which are critical for reducing power losses and improving energy efficiency in a compact form factor. With its outstanding electrical characteristics and thermal performance, the STP20N90K5 is a top choice for designers looking to enhance system reliability and performance in high-voltage power applications.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Renesas Electronics America
MP-25LZU
Lowest to $12.5357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2284 $61.3704
14+ $8.3926 $117.4964
22+ $8.1303 $178.8666
30+ $7.8680 $236.0400
38+ $7.6058 $289.0204
51+ $6.8189 $347.7639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess