EN
  • EN
  • DE

STP6NS25

Part No STP6NS25
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 250V - 0.9ohm - 6A TO-220 MESH OVERLAY MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194650-STP6NS25
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP6NS25 CAD Model

Description

STP6NS25 - N-Channel 250V - 0.065Ω - 6A - TO-220 Power MOSFET

The STP6NS25 from STMicroelectronics is a robust N-channel Power MOSFET designed to deliver high performance in power switching applications. This device comes in a TO-220 package, which is widely recognized for its reliability and thermal efficiency. The STP6NS25 is part of STMicroelectronics' STripFET™ VI DeepGATE™ technology, which ensures optimized on-state resistance and superior switching performance.

Key Features

  • Voltage Rating: The MOSFET operates at a drain-source voltage of 250V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance of only 0.065Ω, it provides high efficiency and minimizes power losses during operation.
  • Current Capability: It can handle continuous drain currents up to 6A, ensuring robust performance for a wide range of loads.
  • Thermal Performance: The TO-220 package offers excellent thermal characteristics, which enhances the MOSFET's reliability at high currents and voltages.
  • Fast Switching: The device features fast switching speed, which is essential for reducing switching losses and improving power conversion efficiency.
  • Gate Charge: The optimized gate charge enables efficient switching at high frequencies, which is beneficial for power supplies and DC-DC converters.

Applications

The STP6NS25 is suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control
  • Power Management Functions

Quality and Reliability

STMicroelectronics ensures that the STP6NS25 meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control procedures to guarantee performance in even the most demanding situations. With its exceptional durability and efficiency, the STP6NS25 is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess