EN
  • EN
  • DE

STP7NB40FP

Part No STP7NB40FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL ENHANCEMENT MODE PowerMESH MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194656-STP7NB40FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP7NB40FP CAD Model

Description

STP7NB40FP - High-Performance MOSFET from STMicroelectronics

The STP7NB40FP is a state-of-the-art MOSFET device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is a part of the MDmesh™ series, which is well-known for its remarkable efficiency and performance, particularly in high-voltage applications. The STP7NB40FP is an N-channel MOSFET that features a fast recovery diode and is encapsulated in a fully molded TO-220FP package, which provides robustness and superior thermal performance.

With a breakdown voltage of 400V, the STP7NB40FP is ideal for a wide range of applications, including switch-mode power supplies (SMPS), lighting, DC-AC inverters for welding equipment, and motor control. Its high dv/dt capability ensures reliability in hard-switching applications, while the low threshold drive makes it suitable for low-voltage gate drive sources.

The STP7NB40FP boasts an extremely low on-resistance (RDS(on)) of just 1.1 ohms, which enhances its conduction efficiency and reduces power losses, leading to a greener and more energy-efficient operation. The device is also characterized by its Zener-protected gate, which provides an extra layer of protection against overvoltage, ensuring the longevity and reliability of the MOSFET.

Key Features:

  • High breakdown voltage (VDSS) of 400V
  • Low threshold voltage (VGS(th))
  • Low on-resistance (RDS(on)) of 1.1 ohms
  • Fast recovery diode included
  • High dv/dt capability for reliability in hard-switching applications
  • Zener-protected gate for enhanced durability
  • TO-220FP package for improved heat dissipation

The STP7NB40FP is not only designed for high-performance but also for ease of use and integration into various circuits. Its compatibility with standard gate driving voltages makes it a versatile choice for designers and engineers seeking to optimize their power management systems. Whether for industrial, consumer, or automotive applications, the STP7NB40FP from STMicroelectronics represents a reliable and efficient solution for high-voltage power conversion and management tasks.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess