Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468645-STPS10200SF
Manufacturer STMicroelectronics
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 895 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 6µA @ 200V
Grade -
Mounting Type Surface Mount
Package / Case TO-277, 3-PowerDFN
Supplier Device Package TO-277A (SMPC)
Operating Temperature - Junction 175°C
Ultra Librarian 3D Model Ultra Librarian STPS10200SF CAD Model

Description

The STPS10200SF by STMicroelectronics represents a pinnacle in the domain of Schottky diodes and rectifiers. This component is tailored for applications that demand high-efficiency and fast-switching capabilities. Encapsulated in a slim SOD-123FL package, it offers a beneficial blend of compact form factor and powerful performance. The STPS10200SF boasts a repetitive peak reverse voltage of 200V, making it fitting for high-voltage applications. It is specifically designed to minimize power loss and thermal resistance, enhancing system efficiency and reliability. This diode is ideal for use in high-frequency SMPS (Switched-Mode Power Supply), polarity protection applications, and high-speed switching circuits where energy efficiency is paramount. Its robust design ensures reliability and longevity, even in demanding environments. With its low forward voltage drop and superior switching performance, the STPS10200SF serves as an essential component in designing energy-efficient power supplies, converters, and other high-voltage applications, reflecting STMicroelectronics’ dedication to advancing power management solutions.

You May Also Be Interested in

Analog Devices Inc.
12 Channel Multicell Battery Monitor
Lowest to $7.0320
ECAD model for ADBMS6815WCSWZ-RL
Analog Devices Inc.
ADI Digital Output Three-Axis Accel
Lowest to $8.3654
ECAD model for ADXL350BCEZ
Analog Devices Inc.
EPROM OTP 1K-bit 4Pages x 256 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for DS2502S+T&R
Analog Devices Inc.
Multi-Sensor Hi Accuracy Dig Temp Measur
Lowest to $78.9522
ECAD model for LTC2986CLX#PBF
Analog Devices Inc.
Robust 5kV 5 CH Digital ISO 3/2
Lowest to $12.5913
ECAD model for ADUM252N1BRIZ
Analog Devices Inc.
ADI 2 Ron, +/-5V, +5V, +12V iCMOS 16:1 MUX
Lowest to $26.5344
ECAD model for ADG1606BCPZ
Analog Devices Inc.
ADI 30V,Micropower, OVP, RRIO OpAmp
Lowest to $6.1319
ECAD model for ADA4096-2ACPZ
Analog Devices Inc.
Digital to Analog Converters - DAC 2x Serial 18-B SoftSpan IOUT DACs
Need more? Email Us
ECAD model for LTC2758BILX#PBF
Analog Devices Inc.
Low Noise High Speed Amplifier 16-bit Pb-Free
Need more? Email Us
ECAD model for AD8028WARMZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention