EN
  • EN
  • DE

STPS30LCD45C

Part No STPS30LCD45C
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 347741-STPS30LCD45C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS30LCD45C CAD Model

Description

STPS30LCD45C - Schottky Diode from STMicroelectronics

The STPS30LCD45C is a high-performance Schottky diode, designed and manufactured by STMicroelectronics. This diode is engineered to meet the stringent requirements of modern electronic applications, offering a combination of low forward voltage drop and high current capability. Its robust construction ensures reliability and durability, making it an ideal choice for a variety of power conversion and rectification applications.

Key Features

  • Low Forward Voltage Drop: The STPS30LCD45C has a very low forward voltage drop, which enhances the efficiency of the diode in applications where minimizing power loss is critical.
  • High Surge Current Capability: This diode can withstand high surge currents, making it suitable for applications that experience transient over-voltage conditions.
  • Dual Center Tap Configuration: The dual center tap configuration allows for flexibility in the design of power supplies and converters.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS30LCD45C can handle high temperature environments, which is often required in industrial and automotive applications.
  • Power Pack Package: Enclosed in a Power Pack package, the diode ensures a compact footprint while providing excellent power handling capability.

Applications

The versatility of the STPS30LCD45C Schottky diode makes it suitable for a wide range of applications, including:

  • Switching power supplies
  • DC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Power management systems
  • Automotive applications
  • Reverse battery protection

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STPS30LCD45C is no exception. It is manufactured to high standards, ensuring that it meets the reliability expectations of the most demanding applications. The diode is RoHS compliant and adheres to international quality standards, providing designers and engineers with confidence in its performance and longevity.

In summary, the STPS30LCD45C Schottky diode from STMicroelectronics is a robust and efficient solution for high-speed switching and rectification needs. Its superior characteristics make it an excellent choice for enhancing the performance and reliability of a broad spectrum of power management systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5013 $60.1560
285+ $0.4123 $117.5055
435+ $0.3985 $173.3475
600+ $0.3858 $231.4800
775+ $0.3731 $289.1525
1,035+ $0.3350 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess