EN
  • EN
  • DE

STPS3150UY

Part No STPS3150UY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 150V 3A SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode 150 V
Manufacturer STMicroelectronics
Series Q Automotive
Package Reel - TR
Family Name STPS3150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-12332-2, -497-12332-1, -497-12332-6, 497-12332-2, 497-12332-1, 497-12332-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849992-STPS3150UY
Ultra Librarian 3D Model Ultra Librarian STPS3150UY CAD Model

Description

The STPS3150UY is a robust and efficient Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance diode is engineered to meet the needs of a wide range of applications, including power supplies, converters, and high-frequency circuits where low forward voltage drop and fast switching are required.

Key Features

  • High Junction Temperature: With a junction temperature capability of up to 150°C, the STPS3150UY ensures reliable operation even under high-temperature conditions.
  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which results in reduced power loss and improved efficiency during operation.
  • Avalanche Capability: This rectifier is capable of withstanding voltage surges, providing robust performance and enhanced reliability.
  • High Average Forward Current: With an average forward current of 3 A, the STPS3150UY can handle significant power loads, making it suitable for demanding applications.

Applications

The STPS3150UY is ideal for a variety of applications, including:

  • Switching power supplies
  • DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management devices

Package and Quality

The STPS3150UY comes in a compact SMB (DO-214AA) package, which is well-suited for space-constrained applications. It is designed to meet the stringent requirements of the industrial market, ensuring both high-quality and reliability. The device is RoHS compliant and adheres to STMicroelectronics' commitment to environmentally responsible manufacturing.

Technical Specifications

Parameter Value
Average Forward Current (IF(AV)) 3 A
Forward Voltage Drop (VF) 0.82 V at 3 A
Peak Reverse Voltage (VRRM) 150 V
Junction Temperature (Tj) -40°C to +150°C

For detailed specifications and application notes, it is recommended to consult the official STPS3150UY datasheet available on the STMicroelectronics website.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3118 $51.4470
395+ $0.2558 $101.0410
610+ $0.2478 $151.1580
835+ $0.2398 $200.2330
1,080+ $0.2319 $250.4520
1,445+ $0.2079 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 275,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess