Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 920mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 8μA @ 150V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 053987-STPS40150CT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS40150CT CAD Model

Description

The STPS40150CT is a high-performance Schottky rectifier developed by STMicroelectronics, designed to meet the rigorous demands of power regulation and conversion applications. This rectifier is part of STMicroelectronics' STPS series, known for its efficiency and reliability in various electronic circuits.

Key Features

  • Dual Center Tap Schottky Rectifier: The STPS40150CT features a dual center tap configuration, making it suitable for both single and multi-phase applications.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, this device can handle high thermal conditions, ensuring stable performance in harsh environments.
  • Low Forward Voltage Drop: The Schottky barrier technology ensures a low forward voltage drop, which translates to reduced power loss and improved efficiency in power supply designs.
  • High Surge Capability: It is capable of withstanding high surge currents, protecting circuits from unexpected voltage spikes and enhancing the overall robustness of the system.
  • High Frequency Operation: Its fast switching characteristics make it ideal for high-frequency power supply applications, contributing to reduced noise and improved power efficiency.

Applications

The STPS40150CT is suited for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC/DC converters
  • Free-Wheeling diodes
  • Reverse battery protection
  • Automotive applications

Product Specifications

Parameter Value Package TO-220AB Average Rectified Current 40 A Repetitive Peak Reverse Voltage 150 V Operating Junction Temperature Range -40°C to 150°C Storage Temperature Range -65°C to 175°C

The STPS40150CT Schottky rectifier by STMicroelectronics stands out for its robustness, efficiency, and versatility, making it a top choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Vishay
DIODE ARRAY GP 200V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH02-M3/87A
Vishay
DIODE ARR SCHOTT 60V 40A TO247AC
Need more? Email Us
ECAD model for VS-40CPQ060HN3
STMicroelectronics
DIODE MODULE GP 400V 30A ISOTOP
Need more? Email Us
ECAD model for STTH61R04TV2
Microsemi Corporation
DIODE MOD SCHOT 45V 80A FLATPACK
Need more? Email Us
ECAD model for FST16145
Innovisionsemi
DIODE ARRAY SCHOTTKY 60V 3A DPAK
Need more? Email Us
ECAD model for MBRD660CTT4H
Innovisionsemi
DIODE ARRAY GP 200V 3A DPAK
Need more? Email Us
ECAD model for NRVUD620CTG-VF01
Microsemi Corporation
DIODE ARR SCHOT 100V 15A TO247AD
Need more? Email Us
ECAD model for FST30100E3
Microsemi Corporation
DIODE MODULE GP 1200V 100A D1
Need more? Email Us
ECAD model for MSKD100-12
Taiwan Semiconductor
DIODE ARR SCHOTT 45V 15A TO263AB
Need more? Email Us
ECAD model for MBRS1545CTH

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0858 $54.2900
115+ $0.8909 $102.4535
175+ $0.8631 $151.0425
240+ $0.8352 $200.4480
310+ $0.8074 $250.2940
415+ $0.7239 $300.4185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,965 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention