EN
  • EN
  • DE

STPS6M100DEE-TR

Part No STPS6M100DEE-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 6A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Schottky 100 V 6A Surface Mount PowerFlat™ (3.3x3.3)
Manufacturer STMicroelectronics
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerFlat™ (3.3x3.3)
Family Name STPS6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number STPS6M100DEETR, 497-13329-6, 497-13329-1, 497-13329-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898389-STPS6M100DEE-TR
Ultra Librarian 3D Model Ultra Librarian STPS6M100DEE-TR CAD Model

Description

STPS6M100DEE-TR Power Schottky Rectifier

The STPS6M100DEE-TR is a robust Power Schottky Rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This component is engineered to offer low forward voltage drop and high surge current capability, making it ideal for a wide range of power rectification applications. The STPS6M100DEE-TR is particularly suitable for use in high-frequency power supplies, converters, and free-wheeling diodes in various electronic devices.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the STPS6M100DEE-TR is suitable for high temperature applications, providing reliable performance under thermal stress.
  • Low Forward Voltage Drop: This Schottky rectifier offers a low forward voltage drop, which enhances the overall efficiency of the power supply by reducing conduction losses.
  • High Surge Capability: The device can handle high surge currents, ensuring protection against unexpected current spikes and enhancing the robustness of the end application.
  • Avalanche Rated: The component is designed to tolerate critical avalanche conditions, which adds an extra layer of security against sudden voltage transients.

Applications

The STPS6M100DEE-TR is versatile and can be used in various applications where efficiency and reliability are crucial. Some of the common applications include:

  • Switching power supplies
  • DC/DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power management in portable devices and computing equipment
  • Automotive applications

Package and Quality

The STPS6M100DEE-TR is packaged in a slim DPAK (TO-252) package, which is designed for optimal thermal performance and space-saving on the PCB. STMicroelectronics ensures that this product meets the highest quality and reliability standards, providing engineers with a dependable component for their designs.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The STPS6M100DEE-TR is compliant with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals) regulations, ensuring that it meets the European Union's environmental standards for electronic components.

You May Also Be Interested in

DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1365 $51.1425
110+ $0.9326 $102.5860
170+ $0.9034 $153.5780
230+ $0.8743 $201.0890
300+ $0.8451 $253.5300
400+ $0.7577 $303.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,483 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess