EN
  • EN
  • DE

STSPIN830

Part No STSPIN830
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTPHS 7-45V 24TQFPN  /  Multiphase Motor Driver Power MOSFET Logic 24-TQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr STMicroelectronics
Series STSPIN8
Package Tape & Reel
Motor Type - Stepper Multiphase
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Logic
Technology Power MOSFET
Applications Industrial
Current - Output 1.5A
Voltage - Supply 7V ~ 45V
Voltage - Load 48V (Max)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-TQFPN (4x4)
Base Product Number STSPIN830
Other Names 497-18118-2,497-18118-1,497-18118-6
Standard Package 4,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253340-STSPIN830
Ultra Librarian 3D Model Ultra Librarian STSPIN830 CAD Model

Description

Introducing the STSPIN830 from STMicroelectronics

The STSPIN830 is a versatile, compact motor driver designed to drive stepper motors with optimal efficiency and precision. Manufactured by STMicroelectronics, a leader in the semiconductor industry, this motor driver is built to cater to the needs of applications requiring low voltage and high performance.

Key Features

  • Wide Voltage Range: The STSPIN830 operates within a voltage range of 7V to 45V, making it suitable for various applications and ensuring compatibility with a broad range of stepper motors.
  • Adjustable Current Control: Users can adjust the output current up to 1.5A per phase, allowing for precise control over the motor's speed and torque.
  • Advanced Current Control: This device features an advanced PWM current control that reduces power dissipation and improves efficiency.
  • Microstepping Support: The STSPIN830 supports up to 1/256 microstepping resolution, enabling smooth and accurate motor movements, which is critical for applications requiring fine positioning.
  • Comprehensive Protection: It comes with a suite of protection features including overcurrent, short-circuit, under-voltage lockout, and thermal shutdown to ensure reliable operation and longevity of the motor driver.
  • Compact Design: The motor driver is available in a small QFN package, making it ideal for space-constrained applications.

Applications

The STSPIN830 is a perfect fit for a wide array of applications such as:

  • 3D Printers
  • CNC Machines
  • Robotics
  • Textile Machines
  • Office Automation Equipment
  • Medical and Healthcare Devices

With its robust feature set, the STSPIN830 provides designers with a flexible and efficient solution for driving stepper motors in their projects. Whether it is for precision control in industrial automation or for the intricate movements in consumer electronics, the STSPIN830 offers a reliable and high-performance option that is backed by STMicroelectronics' reputation for quality and innovation.

For more detailed information, including datasheets, reference designs, and technical documentation, interested individuals and professionals are encouraged to visit STMicroelectronics' official website or contact their local sales office.

You May Also Be Interested in

NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8076 $50.5368
44+ $2.3037 $101.3628
68+ $2.2317 $151.7556
93+ $2.1597 $200.8521
120+ $2.0877 $250.5240
161+ $1.8718 $301.3598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,340 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess