EN
  • EN
  • DE

STTH12R06G

Part No STTH12R06G
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description TURBO 2 ULTRAFAST HIGH VOLTAGE RECTIFIER | DIODE GEN PURP 600V 12A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Maximum) at If 2.9V at 12A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage at Vr 45μA at 600V
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction 175°C (Maximum)
Family Part Number STTH12R06
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1262145-STTH12R06G
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH12R06G CAD Model

Description

STTH12R06G - Ultrafast Recovery Diode from STMicroelectronics

The STTH12R06G is a state-of-the-art ultrafast recovery diode designed by STMicroelectronics, tailored for applications requiring high efficiency and reliability. This high-performance diode is specifically engineered to provide exceptional switching performance and minimal losses in high-frequency circuits. It is a preferred choice for designers looking to enhance the efficiency of power conversion systems.

Key Features

  • High Reverse Voltage Capability: The STTH12R06G boasts a reverse voltage rating of 600V, making it suitable for high-voltage applications.
  • Ultrafast Switching: With an ultrafast recovery time, this diode minimizes switching losses and is ideal for high-efficiency power supplies and inverters.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) ensures reduced conduction losses, contributing to the overall efficiency of the system.
  • High Surge Current Capability: It is capable of handling high surge currents, which is critical for protecting circuits from unexpected overcurrent conditions.
  • Robustness: The device is designed for high reliability and robustness in demanding environments.

Applications

The STTH12R06G is versatile and can be used in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Freewheeling diodes in converters and inverters
  • Snubber diode
  • High-frequency rectification

Package Information

The STTH12R06G is available in a TO-263 (D2PAK) package, which provides excellent thermal performance and is suitable for surface mount technology (SMT). The package ensures that the device can handle high levels of thermal stress and contributes to its longevity and durability.

Conclusion

STMicroelectronics' STTH12R06G ultrafast recovery diode is a high-quality component designed for modern electronic systems where efficiency, speed, and reliability are paramount. With its robust design and superior electrical characteristics, it stands out as a solid choice for engineers looking to optimize their power conversion applications.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8992 $58.4480
160+ $0.7378 $118.0480
245+ $0.7149 $175.1505
335+ $0.6918 $231.7530
435+ $0.6687 $290.8845
580+ $0.5994 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,100 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess