Products specifications

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 2.95 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 55 ns
Current - Reverse Leakage @ Vr 40 µA @ 600 V
Mounting Through Hole
Case / Package TO-220-2
Supplier Device Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Base Product Number STTH30
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-17600
Standard Package 50
Win Source Part Number 1325751-STTH30RQ06D
Ultra Librarian 3D Model Ultra Librarian STTH30RQ06D CAD Model

Description

STTH30RQ06D - Ultrafast Recovery Diode from STMicroelectronics

The STTH30RQ06D is a high-performance ultrafast recovery diode designed by STMicroelectronics, tailored for applications that demand efficient and reliable power conversion. This component is particularly well-suited for switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), and other power management tasks where speed and energy efficiency are critical.

With a repetitive reverse voltage (VRRM) of 600V and an average forward current (IF(AV)) of 30A, the STTH30RQ06D is capable of handling high power and voltage levels while maintaining a low forward voltage drop (VF). This characteristic minimizes power losses during conduction, making the diode an excellent choice for energy-sensitive designs.

The diode's ultrafast recovery time is a standout feature, reducing switching losses and improving the overall efficiency of the power conversion process. This is particularly important in high-frequency circuits where the speed of the diode can significantly impact the performance and reliability of the system.

In addition to its electrical performance, the STTH30RQ06D is housed in a robust package that ensures durability and long-term reliability. The package is designed to provide excellent thermal performance, ensuring the diode operates within its specified temperature range even under high current conditions. This thermal management capability is vital for maintaining the lifespan and efficiency of the diode over time.

Furthermore, the STTH30RQ06D features a low leakage current, which is essential for reducing standby power consumption when the diode is in the reverse-biased state. This characteristic is especially beneficial for applications that require low power consumption in idle or standby modes.

In summary, the STTH30RQ06D from STMicroelectronics is a high-quality ultrafast recovery diode that offers a combination of high voltage and current capabilities, fast recovery time, low forward voltage drop, and excellent thermal performance. Its robust design and energy-efficient operation make it an ideal choice for a wide range of power conversion applications.

You May Also Be Interested in

Nexperia USA Inc.
60 V, 2 A LOW LEAKAGE CURRENT TR / Diode
Lowest to $0.1285
ECAD model for PMEG60T20ELP
Cree/Wolfspeed
DIODE SCHOTTKY 650V 100A TO247-3
Lowest to $32.5969
ECAD model for C5D50065D
Vishay
DIODE AVALANCHE 200V 1.9A SOD57
Lowest to $0.4516
ECAD model for BYT53D-TAP
WeEn Semiconductors
BYC100W-1200P/TO247-2L/STANDARD
Lowest to $7.7046
ECAD model for BYC100W-1200PQ
Harris Corporation
DIODE AVALANCHE 1.2KV 30A TO220
Lowest to $6.2338
ECAD model for RUR30120
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ECAD model for SMBD1031T
Bourns Inc.
DIODE GEN PURP 80V 100MA 0603
Lowest to $0.3054
ECAD model for CD0603-S0180
ON Semiconductor
DIODE SWITCHING 1.2KV 10A / Diode
Need more? Email Us
ECAD model for MR10120E
ON Semiconductor
SCHOTTKY BARRIER RECTIFIER DIODE / Diode
Need more? Email Us
ECAD model for SBS010M-TL-E

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7517 $70.0680
95+ $1.4374 $136.5530
140+ $1.3924 $194.9360
195+ $1.3476 $262.7820
250+ $1.3026 $325.6500
335+ $1.1678 $391.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention