EN
  • EN
  • DE

STTH3R04S

Part No STTH3R04S
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Switching 400V 3A 35ns 2-Pin SMC T/R / DIODE GEN PURP 400V 3A SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 5μA @ 400V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 1103973-STTH3R04S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STTH3R04S
Introduction Date May 30, 2008
ECCN EAR99
Country of Origin China , Morocco
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STTH3R04S CAD Model

Description

STTH3R04S Ultrafast Recovery Diode from STMicroelectronics

The STTH3R04S is a high-performance ultrafast recovery diode, engineered by STMicroelectronics, renowned for their commitment to innovation and quality in the semiconductor industry. This diode is specifically designed to meet the rigorous demands of high efficiency in power supply applications, offering a unique blend of speed and robustness.

Key Features

  • High Switching Speed: With an ultrafast recovery time, the STTH3R04S minimizes switching losses and enhances overall efficiency, making it ideal for high-frequency operations.
  • High Voltage Capability: The diode can withstand reverse voltages of up to 400V, providing a generous margin for safety and reliability in a variety of applications.
  • Low Forward Voltage Drop: The STTH3R04S boasts a low forward voltage drop, which translates to reduced power dissipation and improved thermal efficiency.
  • Soft Recovery Characteristics: The soft recovery feature of the diode ensures reduced electromagnetic interference (EMI), which is critical in maintaining signal integrity in electronic systems.
  • Robust Design: The diode's robust construction ensures a high tolerance to thermal and mechanical stresses, thereby extending its service life and reliability.

Applications

The STTH3R04S is versatile and can be used in a broad range of applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes

Product Summary

The STTH3R04S ultrafast recovery diode is a testament to STMicroelectronics' dedication to providing advanced components that push the boundaries of power management technology. With its exceptional performance in terms of speed, efficiency, and reliability, this diode is an excellent choice for engineers looking to optimize their power supply designs. Whether it's for industrial, automotive, or consumer applications, the STTH3R04S is engineered to deliver top-tier performance where it matters most.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3120 $51.4800
395+ $0.2560 $101.1200
605+ $0.2480 $150.0400
835+ $0.2400 $200.4000
1,080+ $0.2320 $250.5600
1,445+ $0.2080 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158,800 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess