EN
  • EN
  • DE

STTH5L04DEE-TR

Part No STTH5L04DEE-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 5A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Maximum) at If 1.25V at 5A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage at Vr 2.5μA at 400V
Mounting Style SMD
Manufacturer Package 8-PowerVDFN
Supplier Device Package PowerFlat (3.3x3.3)
Operating Temperature - Junction 150°C (Maximum)
Family Part Number STTH5L04
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 720608-STTH5L04DEE-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH5L04DEE-TR CAD Model

Description

STTH5L04DEE-TR Ultrafast High Voltage Rectifier

The STTH5L04DEE-TR is a state-of-the-art ultrafast recovery diode manufactured by STMicroelectronics, designed to meet the rigorous demands of high efficiency converters and freewheeling diodes in switching power supplies. This high voltage rectifier is a pivotal component in applications requiring low forward voltage drop, minimal reverse recovery time, and high surge current capabilities.

Key Features

  • Ultrafast Switching: The diode boasts an extremely fast switching speed, which minimizes losses in high-frequency operations and enhances overall efficiency.
  • High Reverse Voltage: With a reverse voltage rating of up to 400V, the STTH5L04DEE-TR can handle high voltage environments, making it suitable for a wide range of power applications.
  • Low Forward Voltage Drop: The device ensures a low forward voltage drop, which contributes to reduced power dissipation and improved thermal performance.
  • High Surge Capability: It has an excellent capability to withstand surge currents, thus enhancing the reliability and longevity of the power circuit.
  • Silicon Nitride Passivation: The use of silicon nitride passivation and an additional metal layer results in a rugged device with improved performance and reliability.
  • Surface Mount Package: The STTH5L04DEE-TR comes in a surface-mount DPAK (TO-252) package, which is ideal for compact designs and automated assembly processes.

Applications

  • Switching power supplies
  • Power adapters
  • Power factor correction circuits
  • Snubber circuits
  • Lighting circuits
  • DC-DC converters

The STTH5L04DEE-TR from STMicroelectronics is the perfect choice for designers looking for a robust and high-performance diode that can significantly enhance the efficiency and reliability of their power management systems. Its combination of ultrafast switching, high voltage capability, and low power loss makes it an integral component in a variety of electronic devices and industrial applications.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess