Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 525V
Id - Continuous Drain Current 2.5A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 2.6Ohm at 1.25A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 50μA
Gate Charge (Qg) (Maximum) at Vgs 11nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 334pF at 100V
Power Dissipation (Maximum) 45W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package I-PAK
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1262265-STU4N52K3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STU4N52K3 CAD Model

Description

The STU4N52K3 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This MOSFET is part of the SuperMESH™3 family, which is renowned for its excellent RDS(on) area ratio and reduced gate charge. These features make it a highly efficient choice for a wide range of power applications.

With a voltage rating of 525 V, the STU4N52K3 is designed to handle high-voltage applications with ease. The device boasts an impressively low on-resistance of 3.7 Ω typical, which translates to reduced conduction losses and improved overall efficiency. The MOSFET is capable of delivering a continuous current of 4 A, making it suitable for high-current operations.

The TO-251 package of the STU4N52K3 ensures a compact footprint while providing excellent thermal performance. This package is compatible with various mounting techniques, which offers flexibility for PCB designers. The device also features Zener-protected gate, which helps to withstand rigorous voltage spikes and enhances its reliability in harsh environments.

Applications for the STU4N52K3 are diverse and include switch-mode power supplies (SMPS), LED lighting, DC-DC converters, power management systems, and other power-related applications where efficiency and reliability are critical. Its fast switching speed and robustness make it an ideal choice for high-performance power designs.

STMicroelectronics' commitment to innovation is reflected in the STU4N52K3, which integrates the latest semiconductor technology to offer a product that not only meets but exceeds the expectations of power designers looking for high-efficiency, high-reliability components.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the STMicroelectronics website or contact their support team for in-depth technical assistance.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to €14.1663
ECAD model for IXTT6N120
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to €0.3335
ECAD model for MDD3400
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to €6.4466
ECAD model for BSC009NE2LS5IATMA1
ON Semiconductor
Telecom / Sever Power Supplies | MOSFET N-CH 600V 52A TO247
Lowest to €4.8353
ECAD model for FCH072N60
Vishay
Power MOSFET | MOSFET N-CH 60V 2.7A SOT223
Lowest to €0.4995
ECAD model for IRFL014TR
Alpha & Omega Semiconductor Inc.
Lowest to €0.3994
ECAD model for AOD4114
ON Semiconductor
20A, 60V, 0.037 Ohm, N-Channel, Logic Level UltraFET Power MOSFETFairchild | MOSFET N-CH 60V 20A IPAK
Need more? Email Us
ECAD model for HUF76423D3
Infineon Technologies
Ultra Low On-Resistance | MOSFET P-CH 30V 11A 8-SOIC
Lowest to €2.1740
ECAD model for IRF7424TR
Alpha & Omega Semiconductor Inc.
null600V 53A α MOS Power Transistor | MOSFET N-CH
Lowest to €4.7722
ECAD model for AOK53S60

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ €0.3580 €46.5365
310+ €0.2937 €91.0407
480+ €0.2845 €136.5637
660+ €0.2753 €181.7217
855+ €0.2662 €227.5703
1,145+ €0.2386 €273.2527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,275 pieces
MOQ: 130 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention