Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 100mA, 500mA
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 16 @ 350mA, 5V
Power - Max 1.5W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92
Win Source Part Number 1262420-STX93003
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name STX93003
Introduction Date October 16, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STX93003 CAD Model

Description

STX93003 - High Voltage Fast-Switching NPN Power Transistor

The STX93003 is a robust NPN power transistor from STMicroelectronics, designed for high-voltage, high-speed power switching applications. This component is particularly suitable for electronic ballasts for fluorescent lighting, switch-mode power supplies, and similar demanding environments where efficiency and reliability are of paramount importance.

Key Features

  • High Voltage Capability: The STX93003 can handle voltages up to 400V, making it ideal for circuits operating at high voltages.
  • High Current Rating: With a continuous collector current of up to 1.5A, this transistor can drive significant loads without overheating or failure.
  • High Switching Speed: A fast switching speed enhances the performance in applications where switching efficiency is critical.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures lower power dissipation and improved efficiency.

Applications

The STX93003's performance characteristics make it an excellent choice for a wide range of applications, including:

  • Electronic ballasts for fluorescent lights
  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power management functions

Product Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 400V Collector Current (I<sub>C) 1.5A Collector Power Dissipation (P<sub>C) 30W Transition Frequency (f<sub>T) 4MHz Operating Junction Temperature (T<sub>j) -55°C to +150°C

The STX93003 offers a combination of high-voltage capability, speed, and power handling that make it a versatile choice for designers looking to optimize their power circuitry. With its robust design and reliable performance, the STX93003 continues to be a preferred component for a variety of high-performance applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 20V 2A 3HUSON
Need more? Email Us
ECAD model for BC69-25PA,115
Nexperia USA Inc.
TRANS PNP 80V 0.5A TO236AB
Lowest to $0.1489
ECAD model for BC806-16R
Diodes Incorporated
TRANS PNP 80V 0.5A SOT23-3
Lowest to $0.4432
ECAD model for MMBTA56Q-7-F
Diodes Incorporated
SS HI VOLTAGE TRANSISTOR SOT23 T
Lowest to $1.4886
ECAD model for MMBT5551Q-7
Central Semiconductor Corp
TRANS PNP 60V 0.6A SOT523
Lowest to $0.2362
ECAD model for CMUT2907A TR PBFREE
Panjit
TRANS NPN 45V 0.5A SOT23
Lowest to $0.0367
ECAD model for BC817-40-AU_R1_000A1
Central Semiconductor Corp
TRANS NPN 40V 0.2A SOT23 / Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 350 mW Surface Mount SOT-23
Need more? Email Us
ECAD model for CMPT3904E TR PBFREE
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for DTC123ECA
Micro Commercial Co
TRANS PNP 60V 0.6A SOT523
Lowest to $0.0307
ECAD model for MMBT2907AT-TP

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0792 $53.9600
115+ $0.8855 $101.8325
175+ $0.8578 $150.1150
245+ $0.8302 $203.3990
315+ $0.8025 $252.7875
420+ $0.7195 $302.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 86,592 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention