EN
  • EN
  • DE

MMBTA56Q-7-F

Part No MMBTA56Q-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 0.5A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 250mV @ 10mA, 100mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 100mA, 1V
Power - Max 350 mW
Frequency - Transition 50MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MMBTA56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1377147-MMBTA56Q-7-F
Ultra Librarian 3D Model Ultra Librarian MMBTA56Q-7-F CAD Model

Description

The MMBTA56Q-7-F is a high-performance PNP bipolar junction transistor (BJT) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This transistor is designed to offer a blend of efficiency, reliability, and versatility, making it suitable for a wide array of electronic applications.

Key Features

  • Transistor Polarity: PNP - This component is designed to control current flow in applications where a PNP configuration is required, providing an efficient means of switching or amplifying signals.
  • Collector-Emitter Voltage (VCEO): 80V - The MMBTA56Q-7-F can withstand significant voltage levels between its collector and emitter, ensuring stability and protection in circuits with high voltage requirements.
  • Collector Current (IC): 500mA - With a substantial collector current rating, this transistor can handle moderate power loads, making it suitable for a variety of driving and amplification tasks.
  • Power Dissipation (Pd): 300mW - The device is capable of dissipating a moderate amount of power in the form of heat, which is crucial for maintaining its performance and longevity.
  • DC Current Gain (hFE): 100 to 300 - The transistor offers a good current gain range, ensuring efficient current amplification in electronic circuits.
  • Package / Case: SOT-23 - The small SOT-23 package allows for compact design footprints, making it ideal for space-constrained applications.
  • Mounting Type: Surface Mount - Designed for surface mounting, this transistor is suited for modern PCB assembly processes, enabling automated manufacturing and high-density circuit designs.
  • Operating Temperature Range: -55°C to +150°C - The MMBTA56Q-7-F can operate over a wide temperature range, ensuring reliability in various environmental conditions.
  • RoHS Compliant: Yes - Compliance with RoHS standards means that the product is manufactured without the use of hazardous substances, making it environmentally friendly and safe for use in electronic equipment.

Applications

The MMBTA56Q-7-F is a versatile component that can be employed in a broad spectrum of electronic circuits. It is commonly used in signal amplification, switching applications, and as a driver for various components such as LEDs, motors, and other transistors. Its robustness and reliability also make it a preferred choice for industrial, commercial, and consumer electronic devices.

With its excellent performance characteristics, the MMBTA56Q-7-F from Diodes Incorporated stands out as a solid choice for designers and engineers looking for a dependable PNP transistor to incorporate into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0757 $50.3405
1,615+ $0.0621 $100.2915
2,495+ $0.0602 $150.1990
3,435+ $0.0583 $200.2605
4,445+ $0.0563 $250.2535
5,945+ $0.0505 $300.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess