EN
  • EN
  • DE

ADP196ACPZN-R7

Part No ADP196ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC HIGH-SIDE LOAD SWITCH 6LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 1.8 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 10 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 6-LFCSP-UD (2x2)
Win Source Part Number 1015031-ADP196ACPZN-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP196ACPZN-R7 CAD Model

Description

The ADP196ACPZN-R7 is a high-performance, single-channel power switch IC designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is specifically tailored for power management applications and is an essential component for modern electronic systems requiring efficient power distribution and control.

Key Features

  • Low On-Resistance: The device features a low on-resistance of typically 92 mΩ, ensuring minimal voltage drop and power loss across the switch, which is crucial for maintaining efficiency in power-sensitive designs.
  • Input Voltage Range: The ADP196ACPZN-R7 operates over a broad input voltage range of 1.2V to 3.6V, making it versatile for various low-voltage applications.
  • High Current Capability: It can handle continuous output currents up to 1.2A, accommodating a range of power-hungry devices.
  • Built-in Overcurrent Protection: The power switch includes overcurrent protection, which safeguards the device and downstream components from damage due to excessive currents.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, enhancing the longevity and reliability of both the IC and the system it is used within.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off if the input voltage drops below a certain threshold, preventing erratic operation.

Applications

The ADP196ACPZN-R7 is ideal for a wide range of applications where efficient power switching is required. It is commonly used in:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless and networking equipment
  • Healthcare and medical instruments
  • Wearables and IoT devices

Package and Availability

The device is available in a compact 6-lead 1.6 mm x 1.6 mm LFCSP package, which is suitable for space-constrained applications. The "-R7" suffix indicates that the product is offered in a 7" reel, accommodating automated manufacturing processes. Analog Devices Inc. ensures availability and support for the ADP196ACPZN-R7, providing detailed technical documentation and application assistance for designers and engineers.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8170 $53.1050
150+ $0.6703 $100.5450
235+ $0.6494 $152.6090
320+ $0.6284 $201.0880
415+ $0.6075 $252.1125
555+ $0.5447 $302.3085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,237 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess