EN
  • EN
  • DE

LM27953TLX

Part No LM27953TLX
Manufacturer National Semiconductor (TI)
Catalog PMIC - LED Drivers
Description White LED Driver with Four LED Current Sinks and 3/2x Switched Capacitor Boost
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1198023-LM27953TLX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27953TLX CAD Model

Description

The LM27953TLX is a high-efficiency, constant-current white LED (WLED) driver from Texas Instruments (formerly National Semiconductor). It is designed to power WLEDs used for backlighting in LCD displays, particularly in portable devices such as smartphones, tablets, and other handheld electronics. This device integrates a boost converter and current regulators to provide a stable and efficient power supply to the LEDs.

Applications:

  • LCD backlight drivers for smartphones
  • LCD backlight drivers for tablets
  • Portable media players
  • GPS devices
  • Handheld gaming consoles

Features:

  • High efficiency boost converter: Minimizes power consumption and extends battery life.
  • Constant current regulation: Ensures consistent brightness and prevents LED damage.
  • PWM dimming control: Allows precise adjustment of LED brightness.
  • Overvoltage protection: Protects the LEDs from damage due to excessive voltage.
  • Short-circuit protection: Prevents damage to the driver and LEDs in case of a short circuit.

Benefits:

  • Extended battery life in portable devices due to high efficiency.
  • Consistent and uniform brightness of the LCD backlight.
  • Precise control over LED brightness for optimal viewing experience.
  • Robust protection features to prevent LED and driver damage.
  • Small solution size for compact device designs.

Additional Details:

The LM27953TLX utilizes a high-frequency switching architecture in its boost converter to minimize the size of external components, resulting in a compact solution. The PWM dimming feature allows for a wide dimming range, enabling users to adjust the display brightness to their preference. The integrated protection features, such as overvoltage and short-circuit protection, enhance the reliability and longevity of the LEDs and the driver. Proper layout and component selection are crucial for achieving optimal performance and ensuring compliance with electromagnetic compatibility (EMC) standards. Detailed specifications regarding input voltage range, output current, switching frequency, and protection thresholds are available in the datasheet.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Aic
Lowest to $0.5556
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess