EN
  • EN
  • DE

GRM0335C1H330JD01D

Part No GRM0335C1H330JD01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description Ultra-small GRM series / GRM033 (0201 Chip size)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1177566-GRM0335C1H330JD01D
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GRM0335C1H330JD01D CAD Model

Description

Murata Electronics North America's GRM0335C1H330JD01D is a high-quality ceramic capacitor that is designed for use in a wide range of applications. It is an ideal choice for applications where space is limited and high-frequency filtering is required. The capacitor is designed to offer superior performance, high reliability, and low power consumption.

    You May Also Be Interested in

    Vishay
    CAP CER 0.02UF 10KV Y5U DISK
    Need more? Email Us
    TDK Corporation
    CAP CER 700PF 30KV Z5T DISK
    Need more? Email Us
    TDK Corporation
    CAP CER 1000PF 10KV Y5P DISK
    Need more? Email Us
    Kemet
    CAP CER 2200PF 440VAC Y5V RADIAL
    Need more? Email Us
    Pulse
    CAP CER 100PF 50V NPO 0805
    Need more? Email Us
    TDK Corporation
    CAP CER 0.1UF 4V X7S 0805
    Need more? Email Us
    Murata Electronics North America
    CAP CER 2PF 50V C0G/NP0 RADIAL
    Need more? Email Us
    Pulse
    CAP CER 0.047UF 50V X7R 0805
    Need more? Email Us
    TDK Corporation
    CAP CER 250PF 25KV Y5P DISK
    Need more? Email Us

    Top Sellers

    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess