The TDA8176 from STMicroelectronics is a high-performance vertical deflection booster designed to drive complex vertical deflection circuits in CRT monitors and televisions. This integrated circuit is optimized to provide a reliable and efficient solution for managing the vertical deflection in CRT displays, ensuring a stable and clear image reproduction.
Key Features
- High Current Capability: The TDA8176 is capable of delivering a high output current, which is essential for driving the yoke of a CRT with the necessary amplitude for proper vertical deflection.
- Thermal Protection: With an integrated thermal protection circuit, the TDA8176 ensures operation within safe temperature ranges, preventing damage due to overheating.
- Low Power Dissipation: Designed with efficiency in mind, the device features low power dissipation, which contributes to the overall energy efficiency of the display system.
- Flexibility: The TDA8176 is suitable for use in a wide range of CRT display sizes, offering designers flexibility in their applications.
- High Voltage: The device operates at a high voltage, which is necessary for generating the required deflection in larger CRT displays.
Applications
The TDA8176 is primarily used in CRT-based televisions and computer monitors, where it plays a critical role in ensuring the vertical deflection is handled correctly. Its robust design makes it an ideal choice for high-demand applications where reliability is key.
Product Specifications
Parameter
Value
Supply Voltage
Up to 35V
Output Current (Peak)
3.0A
Power Dissipation
25W
Package
Heptawatt
With its robust design and comprehensive feature set, the TDA8176 vertical deflection booster from STMicroelectronics is a top choice for CRT display manufacturers looking for a reliable and efficient solution.