STMicroelectronics TIP147 Power Transistor
The TIP147 is a silicon PNP Darlington power transistor designed and manufactured by STMicroelectronics, a leading semiconductor company. This robust electronic component is highly sought after for its reliability and efficiency in handling high current and voltage operations. The TIP147 is encapsulated in a TO-220 plastic package, which is widely recognized for its excellent thermal conduction properties, ensuring that the device remains operational under varying thermal conditions.
Key Features:
- High Current Capability: The TIP147 can handle collector currents up to 10 A, making it suitable for high-power applications.
- High Voltage Operation: With a collector-emitter voltage (Vceo) of 100 V, this transistor can be used in circuits that require high voltage levels.
- Integrated Darlington Configuration: The Darlington pair setup within the TIP147 provides a high current gain, reducing the input current required to drive the transistor.
- Complementary NPN Type Available: For applications requiring a push-pull configuration, the TIP147 has a complementary NPN counterpart, the TIP142, allowing for more versatile circuit designs.
Applications:
The TIP147 is ideal for an array of applications that require high current and voltage handling capabilities. Some of these applications include:
- Linear and switching industrial equipment
- Power regulators and DC-AC converters
- Motor control circuits
- Audio amplifiers
- Relay and solenoid drivers
Technical Specifications:
Parameter
Value
Collector-Emitter Voltage (Vceo)
100 V
Collector Current (Ic)
10 A
Power Dissipation (Pc)
125 W
DC Current Gain (hFE)
1000 (Min) at Ic = 4 A
Operating Junction Temperature (Tj)
-65 to 150 °C
Overall, the TIP147 by STMicroelectronics is a reliable and efficient solution for designers seeking a high-performance power transistor that can easily be integrated into a wide range of electronic circuits.