EN
  • EN
  • DE

TIP47

Part No TIP47
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 250V 1A 2000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS NPN 250V 1A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 250V
Max Vce (sat) 1V @ 200mA, 1A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 30 @ 300mA, 10V
Maximum Power Dissipation 2W
Frequency - Transition 10MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038396-TIP47
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Audio
Family Name TIP47
Introduction Date October 11, 1999
ECCN EAR99
Country of Origin China, Italy, Morocco, Singapore
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TIP47 CAD Model

Description

The TIP47 from STMicroelectronics is a versatile and robust NPN power transistor designed to cater to a wide range of applications requiring high voltage and power handling capabilities. This semiconductor device is part of STMicroelectronics' TIP series, known for their reliability and efficiency in various electronic circuits.

Key Features

  • Voltage and Current Ratings: The TIP47 boasts a collector-emitter voltage (V<sub>CEO) of 250V, collector current (I<sub>C) of up to 1A, and a collector-base voltage (V<sub>CBO) of 400V, making it suitable for high-voltage applications.
  • Power Dissipation: With a power dissipation of 40W, this transistor can handle significant amounts of power, making it ideal for power regulation and amplification tasks.
  • High Gain Bandwidth Product: The device offers a transition frequency (f<sub>T) of 3MHz, which is sufficient for amplifying signals in audio and other medium-speed applications.
  • Thermal Performance: The TIP47 is encapsulated in a TO-220 package, which provides excellent thermal conduction and allows for efficient heat dissipation, ensuring stable operation under high-power conditions.

Applications

The TIP47 is well-suited for a variety of applications including:

  • Linear and switching power supplies
  • Power amplifiers
  • Motor control circuits
  • Audio amplifiers
  • Regulator circuits
  • Switching regulators

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TIP47, like all components from ST, undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability. Whether for commercial, industrial, or even some military applications, the TIP47 is a go-to choice for designers looking for a dependable power transistor.

Environmental and Regulatory Compliance

The TIP47 is designed with a focus on environmental sustainability. It complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, ensuring both environmental friendliness and safety for end-users.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4102 $51.2750
265+ $0.3838 $101.7070
405+ $0.3706 $150.0930
585+ $0.3441 $201.2985
760+ $0.3309 $251.4840
945+ $0.3176 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,380 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess