EN
  • EN
  • DE

TMMBAT43

Part No TMMBAT43
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description SMALL SIGNAL SCHOTTKY DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1270751-TMMBAT43
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TMMBAT43 CAD Model

Description

The TMMBAT43 is a high-performance Schottky diode from STMicroelectronics, renowned for its low forward voltage drop and superior switching speed. This diode is designed to meet the needs of a wide array of electronic applications, particularly those requiring efficient voltage rectification and fast switching capabilities.

Key Features

  • Low Forward Voltage Drop: The TMMBAT43 offers a very low forward voltage drop, which results in reduced power loss and higher efficiency in operation.
  • Fast Switching Speed: With its Schottky barrier technology, the diode ensures ultra-fast switching, making it ideal for high-frequency applications.
  • Low Leakage Current: The leakage current of the TMMBAT43 is minimal, which enhances the overall performance of the circuit by reducing power consumption when the diode is in the reverse-biased state.
  • Surface-Mount Package: The device comes in a small SOD-323 package, which is suitable for surface-mount technology (SMT), allowing for high-density PCB designs.

Applications

The versatility of the TMMBAT43 Schottky diode makes it an excellent choice for various applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Reverse Voltage Protection
  • Switching Power Supplies
  • Freewheeling Diodes in Converters and Motor Control Circuits
  • Charge Pump Circuits

Technical Specifications

Parameter Value
Repetitive Peak Reverse Voltage (VRRM) 30 V
Average Forward Current (IF(AV)) 200 mA
Non-Repetitive Peak Forward Surge Current (IFSM) 600 mA
Operating Junction Temperature (Tj) -40°C to +125°C
Storage Temperature Range (Tstg) -65°C to +150°C

With its robust design and reliable performance, the STMicroelectronics TMMBAT43 Schottky diode is a preferred choice for engineers and designers looking to enhance the efficiency and speed of their electronic circuits.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Micro Commercial Co
Interface
Lowest to $0.1165
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess