EN
  • EN
  • DE

TS3011ILT

Part No TS3011ILT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR SGL R-R SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Supply Voltage - Operating 2.2 V to 5 V
Current - Quiescent (Max) 1.1mA
Hysteresis 2mV
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1114304-TS3011ILT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3011ILT CAD Model

Description

Introducing the TS3011ILT from STMicroelectronics

The TS3011ILT is a high-precision operational amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This product offers an optimal balance of performance, making it an ideal choice for a wide range of applications, including industrial, automotive, and personal electronics.

Key Features

  • High Precision: The TS3011ILT boasts excellent accuracy and stability, ensuring reliable performance for precision applications.
  • Low Power Consumption: With its design focused on energy efficiency, this op-amp is suitable for battery-powered devices, helping to extend operational life.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, allowing for a wide dynamic range and better signal representation, especially in low-voltage applications.
  • Wide Bandwidth: A high gain-bandwidth product ensures the op-amp can handle a broad spectrum of frequencies, making it versatile for various signal processing tasks.
  • Low Input Bias Current: The low input bias current minimizes errors in applications requiring high impedance, such as sensor interfaces and integrators.
  • Extended Temperature Range: The TS3011ILT is designed to operate over a wide temperature range, making it suitable for harsh environments.

Applications

The TS3011ILT is adept at serving multiple sectors due to its robust feature set. Some of its common applications include:

  • Precision analog circuits
  • Data acquisition systems
  • Automotive control systems
  • Battery-powered devices
  • Portable electronic devices

Package and Quality

The TS3011ILT comes in a compact 5-lead SOT23 package, which is highly suitable for space-constrained applications. Additionally, STMicroelectronics' commitment to quality ensures that each unit is manufactured to the highest standards, with rigorous testing to guarantee performance and reliability.

Whether for professional, industrial, or hobbyist projects, the TS3011ILT operational amplifier stands out as a component that can deliver precision and efficiency. Its combination of features makes it a go-to choice for designers who need a reliable, high-performance op-amp that won't compromise on power consumption or space.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Rochester Electronics
93S46DM
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2229 $51.5664
38+ $2.6444 $100.4872
59+ $2.5618 $151.1462
81+ $2.4792 $200.8152
105+ $2.3965 $251.6325
140+ $2.1486 $300.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,975 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess