EN
  • EN
  • DE
  • IT

TS555CD

Part No TS555CD
Manufacturer STMicroelectronics
Catalog Clock/Timing - Programmable Timers and Oscillators
Description LOW POWER SINGLE CMOS TIMERS | IC OSC SGL TIMER 2.7MHZ 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type 555 Type, Timer/Oscillator (Single)
Frequency 2.7MHz
Supply Voltage (V) 2V ~ 16V
Supply Current 65μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Mounting Style SMD
Family Part Number TS555
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274406-TS555CD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace, Automotive
Ultra Librarian 3D Model Ultra Librarian TS555CD CAD Model

Description

The TS555CD from STMicroelectronics is a remarkable single CMOS timer offering a significant reduction in power consumption when compared to standard NE555 timers. This highly efficient device is designed to meet the needs of a wide range of applications, from precision timing to pulse generation, and is particularly well-suited for battery-operated devices due to its low power requirements.

Key Features

  • Low Supply Current: With a supply current of typically 110 µA at V<sub>CC = 5V, the TS555CD significantly extends the battery life of portable applications.
  • High Timing Accuracy: The timer provides a timing range from microseconds to hours, ensuring precise control over timing intervals for various applications.
  • Wide Operating Voltage Range: The device operates within a voltage range of 2V to 16V, offering flexibility across different power supply specifications.
  • Adjustable Duty Cycle: Users can set the output waveform's duty cycle to 50% or adjust it according to their specific requirements.
  • High Output Current: Capable of sourcing or sinking up to 100 mA, the TS555CD can directly drive a load without requiring additional buffering.

Applications

The TS555CD is versatile and can be used in a variety of applications, such as:

  • Timing delays
  • Pulse generation for PWM circuits
  • Precision timing
  • Sequential timing
  • Time delay generation
  • Battery-operated devices due to low power consumption

Package Information

The TS555CD comes in an 8-pin SOIC package, which is both compact and suitable for automated assembly processes. The small footprint of the SOIC package makes it an excellent choice for space-constrained applications.

Conclusion

Overall, the TS555CD from STMicroelectronics is a high-performance, low-power timer that is a perfect choice for designers looking for a reliable and energy-efficient timing solution. Its wide range of features and applications make it a versatile component for any timing-related task within electronic circuits.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Need more? Email Us
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Need more? Email Us
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.1008
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1888 $65.1360
835+ $0.1552 $129.5920
1,295+ $0.1501 $194.3795
1,790+ $0.1449 $259.3710
2,295+ $0.1410 $323.5950
3,095+ $0.1254 $388.1130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess