EN
  • EN
  • DE

TSC1031IYPT

Part No TSC1031IYPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Current Sense Amplifier 1 Circuit - 8-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name TSC1031
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-10694-1, -497-10694-2, 497-10694-6, 497-10694-2, 497-10694-1
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937657-TSC1031IYPT
Ultra Librarian 3D Model Ultra Librarian TSC1031IYPT CAD Model

Description

STMicroelectronics TSC1031IYPT High-Side Current Sense Amplifier

The TSC1031IYPT from STMicroelectronics is a precision high-side current sense amplifier designed to monitor the current flow in power supply and distribution systems. This device is particularly suitable for applications where accurate current measurement is essential, such as in battery chargers, power management, overcurrent protection, and automotive systems.

Key Features:

  • Wide Input Common-Mode Range: The TSC1031IYPT operates over a wide common-mode voltage range from 2.9 V to 70 V, which makes it versatile for various applications, including those with significant voltage swings.
  • Low Offset Voltage: It boasts a low offset voltage of 200 µV (max), ensuring precise current measurement and minimizing error in the system.
  • Variable Gain: The amplifier provides an adjustable gain via external resistors, allowing users to set the gain according to their specific requirements for better signal-to-noise ratio and accuracy.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the TSC1031IYPT is designed to withstand harsh environments and is reliable for automotive and industrial applications.
  • Low Quiescent Current: The device has a low quiescent current, making it energy-efficient and suitable for battery-powered systems.

Package and Quality:

The TSC1031IYPT comes in a compact TSSOP-8 package, which is ideal for space-constrained applications. The small footprint does not compromise its performance and robustness, ensuring a reliable solution for current sensing requirements.

STMicroelectronics is committed to delivering high-quality products, and the TSC1031IYPT is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance for critical applications.

Applications:

Thanks to its robust features, the TSC1031IYPT is well-suited for a variety of applications, including:

  • Automotive systems
  • Power management systems
  • Battery chargers
  • Overcurrent protection circuits
  • Portable devices
  • Energy management systems

Whether you are designing a sophisticated automotive power system or a simple battery charger, the TSC1031IYPT offers the accuracy, reliability, and flexibility needed to accurately measure current across a wide range of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5934 $59.6482
55+ $2.1280 $117.0400
85+ $2.0616 $175.2360
116+ $1.9951 $231.4316
150+ $1.9285 $289.2750
201+ $1.7290 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess