The TSL1003IPT is a state-of-the-art linear sensor array from STMicroelectronics, renowned for its precision and performance in a wide range of imaging and light-sensing applications. This advanced sensor is designed to cater to the needs of both industrial and consumer markets, providing a versatile solution for contact image sensing, spectroscopy, and machine vision systems.
Key Features
- High Resolution: The TSL1003IPT boasts an impressive 1024-pixel resolution, ensuring detailed image capture and accurate light measurement.
- Compact Design: With a small form factor, this sensor can be easily integrated into space-constrained applications without compromising performance.
- Low Power Consumption: Designed for efficiency, the TSL1003IPT operates with minimal power draw, making it ideal for portable and battery-powered devices.
- Fast Data Transfer: Equipped with a high-speed serial interface, the sensor ensures rapid data transfer rates, which is critical for real-time imaging applications.
Applications
The versatility of the TSL1003IPT allows it to be used across various domains, including:
- Document scanning and office automation
- Bar code reading
- Medical imaging
- Industrial inspection and process control
- Scientific and analytical instrumentation
Technical Specifications
Parameter
Value
Resolution
1024 pixels
Pixel Size
7.8 μm x 125 μm
Array Length
8mm
Interface
High-Speed Serial
Supply Voltage
3.3V to 5V
With its robust design and advanced features, the TSL1003IPT from STMicroelectronics is an excellent choice for developers and engineers looking for a high-quality linear sensor array that can deliver precision and reliability in their applications.