EN
  • EN
  • DE

TSV772IST

Part No TSV772IST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH BANDWIDTH (20MHZ) LOW OFFSE / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 13V/µs
Gain Bandwidth Product 20 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 200 µV
Current - Supply 1.9mA (x2 Channels)
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MiniSO
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1340771-TSV772IST
Ultra Librarian 3D Model Ultra Librarian TSV772IST CAD Model

Description

The TSV772IST is a cutting-edge dual operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance device is tailored for applications requiring low-voltage operation and high-precision signal conditioning. Its compact design, low power consumption, and wide bandwidth make it an excellent choice for a variety of electronic systems.

Key Features

  • Low Offset Voltage: The TSV772IST boasts an ultra-low input offset voltage, which significantly enhances measurement accuracy and stability in precision applications.
  • Wide Bandwidth: With a gain bandwidth product of 5 MHz, this op-amp is capable of handling a broad range of frequencies, making it suitable for audio processing, filters, and fast signal conditioning circuits.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it offers a low supply current, thus reducing the overall power consumption of the system it's integrated into.
  • Rail-to-Rail Input and Output: The TSV772IST features rail-to-rail input and output stages, which allow the op-amp to operate effectively with a wide range of input signals and to provide a maximum dynamic range at the output.
  • Extended Temperature Range: It operates over an extended temperature range, ensuring reliability and performance even under varying environmental conditions.

Applications

The versatility of the TSV772IST makes it suitable for a diverse array of applications. It is commonly used in:

  • Automotive systems for sensor interfaces and battery-powered applications
  • Industrial electronics for control systems and instrumentation
  • Consumer electronics, including audio devices and portable gadgets
  • Medical devices where precision and low power are critical

Technical Specifications

The TSV772IST operates with a supply voltage ranging from 2.7V to 5.5V, making it ideal for battery-operated devices. It is available in a small-outline package, ensuring a minimal footprint on printed circuit boards (PCBs). The op-amp also features ESD protection, which safeguards the device from electrostatic discharges during handling and operation.

Conclusion

STMicroelectronics' TSV772IST dual operational amplifier is a robust, high-precision component that addresses the needs of modern electronic systems. With its impressive features and wide range of applications, it is a go-to solution for engineers looking to enhance their designs with superior signal processing capabilities.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5057 $60.2280
95+ $1.2355 $117.3725
145+ $1.1968 $173.5360
200+ $1.1582 $231.6400
260+ $1.1197 $291.1220
350+ $1.0038 $351.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess