Products specifications

Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 50V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 350mA, 2V
Power - Max 2.25W
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-DIP
Package Tube
Supply and Demand Status Limited
Win Source Part Number 1494952-ULQ2804A
Ultra Librarian 3D Model Ultra Librarian ULQ2804A CAD Model

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2PNP 45V 100MA SOT-666
Lowest to $0.7280
ECAD model for BCM857BV,115
STMicroelectronics
Darlington Transistor Array 7-Channel 50V 500mA 8-SOIC
Lowest to $0.1787
ECAD model for ULN2004D1013
ON Semiconductor
TRANS 2NPN 15V 700MA 6-MCPH
Need more? Email Us
ECAD model for MCH6534-TL-E
Texas Instruments
Darlington Transistor Array 7-Channel 50V 500mA 16-TSSOP
Lowest to $1.0420
ECAD model for ULN2003LVPW
Rohm Semiconductor
TRANS 2NPN DUAL 50V 150MA SMT6
Lowest to $0.1648
ECAD model for IMX1T108
Texas Instruments
7-Channel Darlington Transistor Array
Lowest to $0.3275
ECAD model for TPL7407LAD
Texas Instruments
Darlington Transistor Array 8-Channel 50V 500mA 18-SOIC
Lowest to $7.4779
ECAD model for ULN2803ADWT
Texas Instruments
TRANS 7NPN DARL 50V 0.5A 16SOIC
Lowest to $0.9009
ECAD model for ULN2004AID
STMicroelectronics
7-Channel Darlington Driver 8-SOIC
Lowest to $0.1787
ECAD model for ULN2003BD

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention