EN
  • EN
  • DE

BCM857BV,115

Part No BCM857BV,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 45V 100MA SOT-666
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Transistor Type 2 PNP (Dual) Matched Pair
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 45V
Vce Saturation (Max) @ Ib, Ic 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 300mW
Frequency - Transition 175MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Case / Package SOT-563, SOT-666
Supplier Device Package SOT-666
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1494540-BCM857BV,115
Ultra Librarian 3D Model Ultra Librarian BCM857BV,115 CAD Model

Description

N

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess