EN
  • EN
  • DE

DMMT3906W-7-G

Part No DMMT3906W-7-G
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 252609-DMMT3906W-7-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMMT3906W-7-G CAD Model

Description

Diodes Incorporated DMMT3906W-7-G

The DMMT3906W-7-G is a high-quality, dual PNP transistor product designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This discrete semiconductor product is engineered to provide excellent performance in a variety of electronic applications, making it a versatile component for designers and engineers.

Key Features

  • Transistor Type: The device consists of two PNP transistors in a single package, providing a compact solution for designs requiring multiple transistors.
  • Configuration: It features a series configuration, which allows for easier circuit design and a reduction in board space.
  • Power Dissipation: The DMMT3906W-7-G boasts a power dissipation of 200mW, ensuring reliable performance even under conditions of high power usage.
  • DC Current Gain (hFE): It offers a high DC current gain, with a typical hFE value of 120 at 10mA, which means it can amplify a small input current into a larger output current, making it suitable for signal amplification applications.
  • Collector-Emitter Voltage (Vceo): With a Vceo of 40V, this transistor can handle moderate voltage levels, making it appropriate for a range of electronic circuits.
  • Collector Current (Ic): The maximum collector current is 200mA, which is sufficient for various low to medium power applications.
  • Package: The device comes in an SOT-26 package, known for its small size and suitability for automated assembly processes.
  • RoHS Compliant: The DMMT3906W-7-G is fully RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances in its construction.

Applications

The dual PNP transistor is ideal for a range of applications, including but not limited to:

  • Signal processing
  • Power management
  • Amplification and switching applications
  • Consumer electronics
  • Telecommunication devices

With its robust performance and compact size, the DMMT3906W-7-G from Diodes Incorporated is a reliable choice for designers seeking a dual PNP transistor that combines efficiency with versatility.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess