Products specifications

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Switchcraft Inc.
Series Q-G® D
Package Bulk
Product Status Active
Connector Type Plug, Female Sockets
Number of Positions 3
Shell Size - Insert XLR
Mounting Type Panel Mount
Mounting Feature Flange
Termination Solder Cup
Fastening Type Latch Lock
Orientation Keyed
Primary Material Metal
Shell Material Stainless Steel
Contact Finish - Mating Silver
Color Silver
Features Ground
Current Rating (Amps) 15A
Voltage Rating 125VAC
Contact Material Phosphor Bronze
Insert Material Polyester
Applications Audio, Instrumentation
Standard Package 25 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 868025-D3F
Ultra Librarian 3D Model Ultra Librarian D3F CAD Model

Description

The 868025-D3F is a circular connector assembly designed for audio and instrumentation applications. It features a plug with female sockets and a solder cup termination, ensuring secure and reliable connections. Switchcraft Inc.

  • Application: Audio and Instrumentation
  • Connector Type: Plug
  • Gender: Female
  • Termination Type: Solder Cup
  • Locking Type: Latch Lock
  • Voltage Rating: 125VAC
  • Contact Material: Phosphor Bronze
  • Shell Material: Stainless Steel
  • Mounting Type: Panel Mount

You May Also Be Interested in

Neutik
NC3FAAV-0 Fiber Optic Connectors
Need more? Email Us
ECAD model for NC3FAAV-0
Souriau-Sunbank by Eaton
8LT 14C MIXED QUAD PIN PLUG / Position Circular Connector
Need more? Email Us
ECAD model for 8LT5Q19F84PC408
Glenair, Inc.
Need more? Email Us
ECAD model for G60912
Kycon, Inc.
CONN JACK FMALE 4POS TIN SOLDER
Lowest to $2.9546
ECAD model for KPJX-4S-S
Glenair, Inc.
Need more? Email Us
ECAD model for G62036-12U
ITT Cannon, LLC
Need more? Email Us
ECAD model for 031-1059-002
Glenair, Inc.
Need more? Email Us
ECAD model for G62036-18U
B3F
Switchcraft Inc.
CONN PLUG FMALE XLR 3POS SOLDER / 3 Position Circular Connector Plug, Female Sockets Solder Cup
Lowest to $0.1695
ECAD model for B3F
Neutik
3 pole female XLR receptacle, gr
Lowest to $6.5895
ECAD model for NC3FBH2

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention