EN
  • EN
  • DE

DPP202A000

Part No DPP202A000
Manufacturer TE Connectivity
Catalog Evaluation Boards - Expansion Boards
Description XPLAINED PRO TSYS02D / TSYS02D Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr TE Connectivity Measurement Specialties
Package Bulk
Platform Xplained Pro
Type Sensor
Function Temperature
Utilized IC / Part TSYS02D
Contents Board(s)
Base Product Number DPP202
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9026.80.6000
Other Names 2266-DPP202A000,223-1715
Standard Package 1
Win Source Part Number 1159423-DPP202A000
Ultra Librarian 3D Model Ultra Librarian DPP202A000 CAD Model

Description

The DPP202A000 is a temperature sensor development board utilized with TSYS02D IC/part.

  • Usage: Temperature Sensor Development Board
  • IC/Part: TSYS02D
  • Platform: Xplained Pro
  • Package: Bulk
  • Function: Expansion Board/Daughter Card
  • Function: Temperature Sensing
  • MSL Level: 1 (unlimited)
  • HTSUS: 9026.80.6000
  • Manufacturer: TE Connectivity Measurement Specialties
  • Other Names: 2266-DPP202A000, 223-1715

You May Also Be Interested in

TE Connectivity
GROVE TSYS01 DEV BOARD / TSYS01 Temperature Sensor Grove Platform Evaluation Expansion Board
Need more? Email Us
Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER / MRF89XAM8A Transceiver RF UEXT Platform Evaluation Expansion Board
Lowest to $126.0452
MikroElektronika
Need more? Email Us
STMicroelectronics
NUCLEO BOARD SPWF01SA MODULE / SPWF01SA WiFi RF Nucleo Platform Evaluation Expansion Board
Need more? Email Us
Rohm Semiconductor
SENSORSHIELD CARRIER BOARD / Multiple Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
Need more? Email Us
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
Analog Devices Inc.
12B QUAD TXDAC WITH ON CHIP PATT / AD9106 Digital to Analog Converter (DAC) Data Acquisition Arduino Platform Evaluation Expansion Board
Need more? Email Us
Microchip Technology
PICTAIL PLUS EXPANSION BOARD / mikroBUS™ Click™, PICtail™ Plus to Explorer 16, Explorer 16/32 Connectivity Explorer 16, Explorer 16/32 Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess