EN
  • EN
  • DE

FSM103

Part No FSM103
Manufacturer TE Connectivity
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Tactile Switches
Mfr TE Connectivity
Series FSM100 ~ 104
Package Bulk
Product Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Plunger for Cap
Mounting Type Through Hole
Actuator Height off PCB, Vertical 7.28mm
Actuator Orientation Top Actuated
Termination Style PC Pin
Outline 12.00mm x 12.00mm
Illumination Non-Illuminated
Operating Force 160gf
Temperature Range - Operating -35°C ~ 85°C
Actuator Material Acetal
Switch Travel 0.30mm
Mechanical Life 100,000 Cycles
Base Product Number FSM1
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 850146-FSM103
Ultra Librarian 3D Model Ultra Librarian FSM103 CAD Model

Description

The 850146-FSM103 is a tactile switch from TE Connectivity.

  • Termination Style: PC Pin
  • Actuator Type: Plunger for Cap
  • Switch Function: Off-Mom
  • Switch Travel: 0.30mm
  • Contact Rating @ Voltage: 0.05A @ 24VDC
  • Operating Force: 160gf
  • Mounting Type: Through Hole
  • Temperature Range: -35°C ~ 85°C
  • Outline: 12.00mm x 12.00mm
  • Actuator Height: 7.28mm
  • Mechanical Life: 100,000 Cycles
  • Series: FSM100 ~ 104
  • Status: Active

You May Also Be Interested in

ALPS Electric
Switch Tactile N.O./N.C. DPST Flush Button J-Bend 0.05A 12VDC 1.57N SMD T/R
Need more? Email Us
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.3396
ALPS Electric
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 2.55N Thru-Hole Loose Piece
Lowest to $0.0793
ALPS Electric
Switch Tactile N.O./N.C. DPST Flush Round Button J-Bend 0.05A 12VDC 1.9N SMD T/R
Lowest to $0.1204
Omron
SWITCH TACTILE SPST-NO 0.05A 24V / Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 24VDC 500000Cycles 1.57N SMD T/R
Lowest to $0.2734
Citizen
Switch operating force | SWITCH TACT SPST-NO 0.02A 12V
Lowest to $0.3176
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $1.2651
C&K Components
Long Travel Tact Switch for SMT | SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.3799
ALPS Electric
Switch Tactile N.O. SPST Button Gull Wing 0.05A 12VDC 1.6N SMD T/R
Lowest to $0.1052

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess