Products specifications Report Issue?

Manufacturer Teccor Electronics
Win Source Part Number 1135087-AC12DSM
Manufacturer Homepage www.littelfuse.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AC12DSM CAD Model

Description

The AC12DSM is a sensitive gate silicon triac manufactured by Teccor Electronics (now Littelfuse). It's designed for applications requiring AC switching and phase control. This triac is commonly used in light dimmers, motor speed controls, and other similar applications where precise control of AC power is needed.

Applications

  • Light Dimmers: Used to control the brightness of incandescent and some LED lighting.
  • Motor Speed Controls: Employed in controlling the speed of small AC motors, such as those found in fans and appliances.
  • Solid State Relays: Utilized as a switching element in solid state relays for controlling AC loads.
  • Temperature Controllers: Used in temperature control circuits for appliances and industrial equipment.
  • Small Appliance Control: Found in various small appliances to control AC power.

Features

  • Sensitive Gate Triggering: Requires a low gate current to trigger, making it compatible with a wide range of control circuits.
  • High Blocking Voltage: Provides sufficient voltage blocking capability for standard AC line voltages.
  • On-State Current Capability: Capable of handling moderate AC current.
  • Glass Passivated Junctions: Enhances the reliability and stability of the device.
  • Through-Hole Package: Typically available in a through-hole package for easy mounting on PCBs.

Benefits

  • Easy to Use: The sensitive gate triggering simplifies the design of control circuits.
  • Reliable Performance: The glass passivated junctions ensure long-term reliability.
  • Versatile Application: Suitable for a wide range of AC power control applications.
  • Cost-Effective: Provides a cost-effective solution for AC switching needs.
  • Improved Control: Allows for precise control of AC power, enabling smooth dimming and speed control.

Additional Details

The AC12DSM typically comes in a TO-92 or similar through-hole package. Key specifications include a blocking voltage of around 600V and an on-state current of approximately 1.2A. Always consult the manufacturer's datasheet for precise specifications and operating conditions. It's important to use appropriate snubbing circuitry to protect the triac from voltage transients. Proper heat sinking might be required depending on the application and operating current. This triac is often used in conjunction with a diac for phase control applications. Proper mounting and soldering techniques are essential for ensuring reliable performance. Always check the latest datasheet for any updates in specifications and recommended usage guidelines.

You May Also Be Interested in

Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
NXP / Nexperia
20-bit buffer/line driver, non-inverting,with 30ohm termination resistors (3-State)
Need more? Email Us
ECAD model for 74ALVCH162827DGG
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
Hitachi, Ltd
Silicon N Channel MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for 2SK2730
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT 20POS 0.1 TIN SMD
Need more? Email Us
ECAD model for 9-2178711-0
Analog Devices Inc.
CMOS Low Voltage 4 ohm Quad SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to $4.4288
ECAD model for ADG712BRU
Texas Instruments
Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Lowest to $1.9455
ECAD model for ADS1018IDGSR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention