Products specifications Report Issue?

Manufacturer Techcode
Win Source Part Number 360990-TD1507TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TD1507TR CAD Model

Description

The TD1507TR is a monolithic synchronous buck regulator from Techcode, integrating a power MOSFET and a synchronous MOSFET. This device is capable of delivering up to 0.6A of continuous output current from an input voltage range of 4.5V to 28V. It's ideal for applications requiring high efficiency and a small solution size.

Applications:

  • Distributed Power Systems: Used in various power distribution architectures.
  • Pre-Regulator for Linear Regulators: Can efficiently step down voltage before a linear regulator for improved overall efficiency.
  • Battery Chargers: Suitable for charging various battery chemistries, including Lithium-ion and lead-acid.
  • Portable Devices: Powering components in devices such as smartphones, tablets, and other handheld electronics.
  • FPGA, DSP and MCU supplies.

Features:

  • High Efficiency: Synchronous rectification for improved efficiency.
  • Adjustable Output Voltage: Allows for flexible voltage settings based on application needs.
  • Over-Temperature Protection: Protects the device from thermal damage.
  • Current Limit Protection: Prevents overcurrent conditions, enhancing system reliability.
  • Input Voltage Range: 4.5V to 28V: Broad input voltage capability for many industrial applications.
  • Integrated power MOSFET.

Benefits:

  • Increased Efficiency: Minimizes power loss and reduces heat generation, extending battery life.
  • Compact Design: Small footprint enables use in space-constrained applications.
  • Enhanced Reliability: Protection features ensure stable and reliable operation.
  • Cost-Effective: Integrated components reduce the need for external circuitry.
  • Simplified Design: Reduces the component count in designs with integrated power MOSFETs and control circuitry.

Additional Details:

The TD1507TR operates at a fixed switching frequency. Its internal compensation network further simplifies the design process, reducing external component count. It provides short-circuit protection and thermal shutdown. Available in SOT23-5 package.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TTC13003L.E6F
Intersil
Lowest to $17.5174
ECAD model for TW2700-PA3-GR
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TV0067A002DAGD
NXP / Nexperia
Lowest to $10.5105
ECAD model for TSXLFF-B1AFFFH
Texas Instruments
Need more? Email Us
ECAD model for TVP9001
TKS
ZINC OXIDE VARISTOR
Need more? Email Us
ECAD model for TVR14330
TKS
ZINC OXIDE VARISTOR
Lowest to $0.1410
ECAD model for TVR14511KSY
MSTAR
Need more? Email Us
ECAD model for TSUMW88MDT3-LF
TDK Corporation
Need more? Email Us
ECAD model for TW6407

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3426 $51.3900
360+ $0.2811 $101.1960
555+ $0.2723 $151.1265
760+ $0.2635 $200.2600
985+ $0.2547 $250.8795
1,315+ $0.2284 $300.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,308 pieces
MOQ: 150 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention