EN
  • EN
  • DE

CB0145

Part No CB0145
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 239991-CB0145
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CB0145 CAD Model

Description

CB0145 Capacitor

The CB0145 is a versatile capacitor ideal for energy storage and filtering tasks in electronic circuits. This component is constructed to ensure durability and performance in diverse environments.

  • Features:
    • Capacitance: 10μF
    • Voltage Rating: 16V
    • Package Type: Radial
  • Benefits:
    • Reliable energy storage
    • Long-lasting performance
  • Applications:
    • Power supply filtering
    • Decoupling in amplifier circuits
    • General-purpose electronic applications

This capacitor is a critical component for stabilizing voltages and storing energy across various circuit designs.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
NEC
Need more? Email Us
Toko America Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess