Products specifications

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Modulation 2FSK, GFSK, MSK, OOK
Frequency 2.4GHz
Data Rate (Max) 500kBaud
Power - Output 1dBm
Sensitivity -104dBm
Serial Interfaces SPI
Supply Voltage - Operating 1.8 V to 3.6 V
Current - Receiving 13.3mA to 19.6mA
Current - Transmitting 11.1mA to 21.5mA
Temperature Range - Operating -40°C to 85°C
Dimension 20-VFQFN Exposed Pad
Win Source Part Number 012765-CC2500RTKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CC2500
Introduction Date December 13, 2004
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CC2500RTKR CAD Model

Description

CC2500RTKR Wireless Transceiver

The CC2500RTKR is a 2.4 GHz wireless transceiver that provides robust wireless communication solutions for diverse applications such as smart home devices and industrial controls.

  • Smart Lighting: Powers communication in modern lighting systems for control and automation.
  • Industrial Equipment: Enables wireless controls and monitoring for manufacturing applications.
  • Remote Monitoring: Facilitates data transmission in remote sensing networks.

Features & Benefits

  • Robust Design: Offers high-quality communication in challenging environments.
  • Versatile Applications: Suitable for a broad range of wireless communication needs.
  • Energy Efficient: Ensures low power consumption, extending device battery life.

With its proven performance, the CC2500RTKR stands out as a reliable component in any wireless communication infrastructure.

You May Also Be Interested in

Murata Electronics North America
IC RF TXRX ISM<1GHZ SM20L
Lowest to $9.8521
ECAD model for TR3000
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 20VFQFN / IC RF TxRx Only General ISM < 1GHz 119MHz ~ 1.05GHz 20-VFQFN Exposed Pad
Lowest to $9.0286
ECAD model for SI4464-B1B-FMR
Nordic Semiconductors
IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 32-VFQFN Exposed Pad
Need more? Email Us
ECAD model for NRF24AP2-USBQ32-R7
Texas Instruments
IC RF TXRX+MCU 802.15.4 40VQFN
Need more? Email Us
ECAD model for CC2340R52N0RKPR
Nordic Semiconductors
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Lowest to $2.3243
ECAD model for NRF52820-QDAA-D-R
Nordic Semiconductors
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad
Lowest to $1.5680
ECAD model for NRF24L01P-R
Silicon Labs
IC RF TXRX+MCU ISM
Lowest to $7.3127
ECAD model for SI1015-A-GM
Silicon Labs
IC RF TXRX CELLULAR 32-VFQFN
Need more? Email Us
ECAD model for SI4200-GM
NXP / Nexperia
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 56-VFQFN
Need more? Email Us
ECAD model for JN5139/001,518

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6611 $58.5776
38+ $3.0040 $114.1520
58+ $2.9100 $168.7800
80+ $2.8161 $225.2880
103+ $2.7223 $280.3969
138+ $2.4407 $336.8166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,384 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention