Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 10
Reset Asynchronous
Timing Synchronous
Count Rate 5.5MHz
Trigger Type Positive Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 240315-CD4017
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian CD4017 CAD Model

Description

CD4017 Decade Counter/Divider

The CD4017 is a highly versatile decade counter/divider IC, popularly used for digital counting and control tasks. With its straightforward design, it's ideal for diverse applications.

  • Applications:
    • LED Chasers and Sequencers
    • Frequency Division Systems
    • Digital Clocks
    • Event Counters
  • Features and Benefits:
    • Chainable: Easy to cascade for higher counts.
    • High Current Sink/Source Capability: Robust performance with a variety of loads.
    • Direct Reset and Clock Inputs: Simplifies circuit design.
    • Adjustable Output Frequency: Enables precise timing control.

Its precision and reliability make it a favored choice for circuit designers looking to create efficient, reliable counters.

You May Also Be Interested in

Texas Instruments
IC 7-STAGE BIN RIP CNTR 14SOIC
Lowest to $1.2742
ECAD model for CD74HC4024M
NXP / Nexperia
Need more? Email Us
ECAD model for HEF4516BP,652
Texas Instruments
IC 4-BIT SYNC BIN CNTR 16-SOIC
Lowest to $1.2110
ECAD model for CD74AC161M
Texas Instruments
IC DUAL DECADE RIP CNTR 16-DIP
Lowest to $1.2457
ECAD model for CD74HC390E
Texas Instruments
IC PRESET SYNC 4-BIT HS 16-DIP
Lowest to $0.6918
ECAD model for CD74HC192E
Texas Instruments
IC DUAL BCD UP-COUNTER 16-TSSOP
Need more? Email Us
ECAD model for CD4518BPW
Texas Instruments
IC DUAL DECADE RPL COUNTR 16SOIC
Lowest to $0.7170
ECAD model for CD74HC390M
Texas Instruments
IC BINARY COUNTR 14BIT HS 16-DIP
Need more? Email Us
ECAD model for CD74HC4020E
Texas Instruments
IC COUNTR DECADE UP/DWN 4B 16SO
Lowest to $2.3970
ECAD model for CD74HC192NSR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention