Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Display Type LCD
Configuration 7 Segment
Interface BCD
Digits or Characters 1 Digit
Operating Supply Current 0.04μA
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771349-CD4056BMT
Popularity Medium
Supply and Demand Status Limited
Family Name CD4056
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD4056BMT CAD Model

Description

Product Overview: CD4056BMT from Texas Instruments

The CD4056BMT is a high-performance CMOS device that encompasses a wealth of features suitable for a wide range of digital applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, the CD4056BMT is designed to provide reliable and efficient operation in various electronic circuits.

Key Features

  • Versatile Display Driving Capability: The CD4056BMT is adept at driving liquid crystal and LED displays. With its versatile driving options, it can be used in a variety of applications that require clear and readable displays.
  • Binary to 7-Segment Decoding: This device includes a built-in binary to 7-segment decoder, which simplifies the process of displaying binary information on a 7-segment display.
  • High Voltage Tolerance: The CD4056BMT is capable of handling a wide range of power supply voltages, making it suitable for use in both low and high-voltage systems.
  • Low Power Consumption: As a CMOS device, it boasts low power dissipation, which is crucial for battery-powered and energy-conscious applications.

Applications

The CD4056BMT is incredibly versatile and can be employed in a multitude of applications, including:

  • Digital clocks and timers
  • Instrumentation displays
  • Portable electronic devices
  • Calculators and numerical displays

Technical Specifications

The device comes in a surface-mount package and is characterized by:

  • Supply Voltage Range: Typically from 3V to 18V, accommodating various logic levels and power requirements.
  • Operating Temperature: The CD4056BMT is designed to operate over a broad temperature range, ensuring reliability in different environmental conditions.
  • Package Type: It is available in a small-outline package, making it suitable for space-constrained applications.

With its robust design and comprehensive functionality, the CD4056BMT from Texas Instruments stands out as a premier choice for designers looking to incorporate a reliable display driver into their digital systems. Its ease of integration and compatibility with various display types ensure that it remains a popular component in electronic design.

You May Also Be Interested in

Texas Instruments
IC DRVR LCD DUAL 15DSBGA / Single Inductor - Dual Output Power Supply
Lowest to $2.6178
ECAD model for TPS65132L0YFFR
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 44PLCC
Need more? Email Us
ECAD model for MAX7231BFIQH+D
NXP / Nexperia
IC LCD COLUMN DRIVER 64-LQFP
Need more? Email Us
ECAD model for PCF8579H/1:118
Microchip Technology
IC DRIVER DISPLAY LED 44PLCC
Lowest to $5.6478
ECAD model for MM5450BV
ON Semiconductor
IC DRIVER AMOLED DUAL 1W 12-LLGA
Lowest to $2.0051
ECAD model for NCP5810MUTXG
Rohm Semiconductor
IC DRVR 280 SEGMENT 48TSSOP
Lowest to $1.6883
ECAD model for BU97950AFUV-E2
Rohm Semiconductor
IC DRVR 80 SEGMENT 128QFP
Need more? Email Us
ECAD model for ML9090A-01GAZ03A
STMicroelectronics
LED Driver 35 Segment 7000uA Supply Current 44-Pin PLCC T/R / IC LED DISPLAY DRIVER 44-PLCC
Need more? Email Us
ECAD model for M5451QT
Texas Instruments
DUAL OUTPUT LCD BIAS 20WQFN / LCD Driver 3.3V/5V 20-Pin WQFN EP T/R
Lowest to $1.9945
ECAD model for TPS65132WRVCR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1139 $50.1255
110+ $0.9140 $100.5400
170+ $0.8854 $150.5180
235+ $0.8569 $201.3715
305+ $0.8283 $252.6315
405+ $0.7426 $300.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 504 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention