EN
  • EN
  • DE

CD4067BF

Part No CD4067BF
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SP8T-NO/NCX1 240OHM 24CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tube
Product Status Active
Switch Circuit SP8T - NO/NC
Number of Circuits 1
On-State Resistance (Max) 240Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 3V ~ 18V
-3db Bandwidth 14MHz
Channel Capacitance (CS(off), CD(off)) 0.2pF, 55pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 24-CDIP (0.600", 15.24mm)
Supplier Device Package 24-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577027-CD4067BF
Ultra Librarian 3D Model Ultra Librarian CD4067BF CAD Model

Description

Overview of CD4067BF from Texas Instruments

The CD4067BF is a highly versatile integrated circuit from Texas Instruments, renowned for its exceptional performance in analog multiplexing and demultiplexing applications. This device is part of the CD4000 series, which is well-known for its robust CMOS technology, offering a perfect blend of power efficiency and functionality.

Key Features

  • Multiple Channels: The CD4067BF features 16 analog channels which can be configured as either a multiplexer or a demultiplexer, providing flexibility for various signal routing applications.
  • Wide Voltage Range: It operates over a wide voltage range from 3V to 18V, catering to a broad spectrum of power requirements and making it suitable for both digital and analog applications.
  • Low ON Resistance: The low ON resistance of the switch ensures minimal signal distortion and allows for the efficient transmission of analog signals.
  • Binary Address Decoding: Binary address decoding on the chip reduces the number of input lines required to select a particular channel, simplifying the circuit design.
  • Break-Before-Make Switching: The device employs break-before-make switching, which prevents momentary shorting of channels during the transition period.

Applications

The CD4067BF is ideal for a variety of applications that require efficient signal routing and multiplexing. Common use cases include:

  • Data acquisition systems
  • Signal switching in communication devices
  • Analog-to-digital conversion
  • Audio and video signal routing
  • Industrial control systems

Product Specifications

This device is offered in various package types, including the standard 24-pin DIP (Dual In-line Package), ensuring compatibility with a wide range of PCB layouts and designs. It is characterized for operation from -55°C to 125°C, accommodating extreme environmental conditions.

With its combination of features, the CD4067BF from Texas Instruments stands as a reliable and efficient solution for designers looking to implement multiplexing or demultiplexing functionality in their electronic projects.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.1431 $58.1431
3+ $47.7072 $143.1216
4+ $46.2163 $184.8652
5+ $44.7255 $223.6275
6+ $43.2346 $259.4076
8+ $38.7621 $310.0968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess