EN
  • EN
  • DE

TC4S66F(T5L

Part No TC4S66F(T5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12No
Reference case SOT23
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742315-TC4S66F(T5L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4S66F(T5L CAD Model

Description

The TC4S66F(T5L is a quad analog switch manufactured by Toshiba Semiconductor and Storage. It contains four independent, bidirectional analog switches, allowing signals to be switched or routed between different points in a circuit. It is a compact and versatile component commonly used in a variety of electronic applications.

Applications

  • Audio Signal Switching: Used for selecting between different audio sources or routing audio signals to different outputs.
  • Video Signal Switching: Employed in video routing and switching applications.
  • Data Acquisition Systems: Used to multiplex analog signals for data acquisition.
  • Sample-and-Hold Circuits: Can be used in sample-and-hold circuits for analog signal processing.
  • Analog Multiplexers/Demultiplexers: Functions as a quad single-pole, single-throw (SPST) analog multiplexer or demultiplexer.

Features

  • Quad SPST Configuration: Contains four independent SPST analog switches.
  • Low On-Resistance: Features low on-resistance (RON), minimizing signal distortion.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Low Power Consumption: Consumes minimal power, suitable for battery-powered applications.
  • Small Package: Available in a small package for space-saving designs.
  • TTL/CMOS Compatible: Compatible with TTL and CMOS logic levels.

Benefits

  • Versatile Signal Switching: Provides flexible switching capabilities for various analog signals.
  • Minimal Signal Distortion: Low on-resistance ensures minimal signal loss and distortion.
  • Wide Compatibility: Compatible with a broad range of logic levels.
  • Low Power Operation: Suitable for low-power applications.
  • Compact Design: Saves board space in densely populated circuits.

Additional Details

The TC4S66F utilizes CMOS technology to achieve low power consumption and high-speed switching. The on-resistance is typically in the range of tens to hundreds of ohms, depending on the supply voltage and temperature. The T5L suffix refers to the package and tape & reel specification. It is crucial to consult the manufacturer's datasheet for detailed specifications, including operating voltage range, on-resistance values, switching speeds, and package dimensions. The control voltage applied to the control pin of each switch determines whether the switch is open (OFF) or closed (ON). The TC4S66F can handle both positive and negative analog signals within the specified voltage range.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1876 $58.1560
755+ $0.1540 $116.2700
1,165+ $0.1491 $173.7015
1,600+ $0.1444 $231.0400
2,070+ $0.1395 $288.7650
2,775+ $0.1251 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess