EN
  • EN
  • DE

ADG888YCPZ-REEL7

Part No ADG888YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.4 OHM CMOS, Dual DPDT Switch in WLCSP/LFCSP/TSSOP Packages | IC SWITCH DUAL DP4T 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit DPDT
On-State Resistance (Maximum) 480mOhm
Channel-to-Channel Matching (ΔRon) 40mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 30ns, 17ns
-3db Bandwidth 29MHz
Charge Injection 70pC
Channel Capacitance (CS(off), CD(off)) 58pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -99dB at 100kHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Family Part Number ADG888
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140494-ADG888YCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG888YCPZ-REEL7 CAD Model

Description

Product Overview: ADG888YCPZ-REEL7 by Analog Devices Inc.

The ADG888YCPZ-REEL7 is a high-performance, low-voltage, dual 2:1 multiplexer/demultiplexer manufactured by Analog Devices Inc. This versatile component is designed to operate in a wide range of applications, from data acquisition systems to communication devices, providing reliable signal routing with its exceptional signal integrity.

Key Features

  • Low On Resistance: The ADG888YCPZ-REEL7 boasts a low on resistance of typically 4 ohms, ensuring minimal signal distortion and power loss across the switch.
  • Single Supply Operation: It operates from a single 1.8 V to 5.5 V supply, making it suitable for portable battery-powered instruments and other low-voltage applications.
  • Low Power Consumption: With a power consumption of less than 0.01 µW, the device is highly energy-efficient, which is critical for extending battery life in portable applications.
  • High Switching Speed: The device offers fast switching times (tON and tOFF) of less than 20 ns, providing quick response times for critical applications.
  • 3.3 V Logic-Compatible Inputs: Regardless of the supply voltage, the logic inputs are 1.8 V logic compatible when using a 3.3 V supply, which simplifies interfacing with modern microprocessors and digital systems.

Applications

The ADG888YCPZ-REEL7 is ideal for a variety of applications, including:

  • Data acquisition systems
  • Audio and video signal routing
  • Communication systems
  • Relay replacements
  • Portable devices

Product Packaging

The device is supplied in a compact, 16-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and specified over the extended industrial temperature range of -40°C to +125°C. The ADG888YCPZ-REEL7 comes in tape and reel packaging, making it suitable for automated assembly processes, enhancing manufacturing efficiency.

With Analog Devices Inc.'s reputation for precision and quality, the ADG888YCPZ-REEL7 is an excellent choice for designers looking for a multiplexer/demultiplexer that offers both high performance and reliability in a small package footprint.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2903 $51.4515
12+ $8.4434 $101.3208
19+ $8.1795 $155.4105
26+ $7.9157 $205.8082
33+ $7.6518 $252.5094
44+ $6.8602 $301.8488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess