EN
  • EN
  • DE

PESD1IVN27-AX

Part No PESD1IVN27-AX
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 27VWM 45VC SOD323 / 45V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 27V (Max)
Voltage - Breakdown (Min) 28V
Voltage - Clamping (Max) @ Ipp 45V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 14pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number PESD1IVN27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1727-7621-6,1727-7621-2,1727-7621-1,934660121115,PESD1IVN27-AX-ND
Standard Package 3,000
Win Source Part Number 958285-PESD1IVN27-AX
Ultra Librarian 3D Model Ultra Librarian PESD1IVN27-AX CAD Model

Description

The PESD1IVN27-AX is a Zener type TVS diode designed for automotive and CAN applications. It is a bidirectional channel diode that provides reverse standoff voltage of 27V and breakdown voltage of 28V.

  • Clamping Voltage @ Peak Pulse Current: 45V
  • Capacitance: 14pF @ 1MHz frequency
  • Mounting: SMD (SMT)
  • Package: SC-76, SOD-323
  • Standard Package: 3,000 unit
  • Manufacturer: Nexperia USA Inc.
  • Operating Temperature Range: -55°C to 150°C (TA)
  • REACH: Unaffected
  • Alternative Part: PESD1IVN27-AXPESD1IVN27AX
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8541.10.0080

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2852 $51.3360
375+ $0.2671 $100.1625
585+ $0.2581 $150.9885
835+ $0.2400 $200.4000
1,085+ $0.2310 $250.6350
1,355+ $0.2220 $300.8100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess